The LMP8640-Q1 is a precision high voltage current sense amplifier designed for monitoring current in automotive systems with high common-mode voltages. It operates from a 2.7V to 12V supply and features fixed gain options of 20V/V, 50V/V, or 100V/V with a maximum gain error of 0.25%. The device accepts input common-mode voltages from -2V to 42V and is packaged in a 6-pin thin SOT-23 measuring 2.9mm × 2.8mm. It is AEC-Q100 Grade 1 qualified for operation from -40°C to +125°C.
Precision High Voltage Current Sense Amplifier 6-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 877674-LMP8640QMKX-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier 1 Circuit - SOT-23-THIN
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMP8640
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-THIN
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
AEC-Q100, -2 to 42V, 950kHz current sense amplifier 6-SOT-23-THIN -40 to 125 Product overview: LMP8640QMKX-T/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 42V, 950kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 42V, 950kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8640QMKX-T/NO
Current Sense Amplifier 1 Circuit SOT-23-THIN
Current Sense Amplifiers PrecisionVoltageCurr
IC CURR SENSE 1CIRC SOT23-THIN
Current Sense Amplifier 1 Circuit SOT-23-THIN
IC CURR SENSE 1CIRC SOT23-THIN
IC CURR SENSE 1CIRC SOT23-THIN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8640QMKX-T/NOPB | 877674-LMP8640QMKX-T/NOPB | 687-LMP8640QMKX-T/NOPB | 296-LMP8640QMKX-T/NOPBTR-ND | LMP8640QMKX-T/NOPB | LMP8640QMKX-T/NOPB | LMP8640QMKX-T/NOPB | LMP8640QMKX-T/NOPB | LMP8640QMKX-T/NOPB |
| Product Name | LMP8640-Q1 Precision High Voltage Current Sense Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8640QMKX-T/NOPB | Automotive 42V 950kHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Current Sense Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Current Sense Amplifier | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOT | SOT; SOT23; SOT-23-THIN | SOT; SOT-23-6 Thin, TSOT-23-6 | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | -40degC ~ 125degC | Surface Mount | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Operating Range | Automotive |