Texas Instruments LMP8640-Q1 Precision High Voltage Current Sense Amplifier LMP8640QMKE-T/NOPB

Description
Precision High Voltage Current Sense Amplifier 6-SOT -40 to 125
Request a Quote
Description
Precision High Voltage Current Sense Amplifier 6-SOT -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMP8640-Q1 is a precision current sense amplifier designed for high-side current measurement in automotive applications, featuring a fixed gain of 20V/V, a common-mode voltage range of -2V to 42V, and operation from a 2.7V to 12V supply. It is housed in a 6-pin thin SOT-23 package measuring 2.9mm by 2.8mm and is AEC-Q100 Grade 1 qualified for operation from -40°C to +125°C. The device provides a maximum gain error of 0.25% and a low offset voltage of 900µV, ensuring high accuracy in current sensing applications.

Datasheet Summary
Powered by GS/AI

The LMP8640-Q1 is a precision current sense amplifier designed for high-side current measurement in automotive applications, featuring a fixed gain of 20V/V, a common-mode voltage range of -2V to 42V, and operation from a 2.7V to 12V supply. It is housed in a 6-pin thin SOT-23 package measuring 2.9mm by 2.8mm and is AEC-Q100 Grade 1 qualified for operation from -40°C to +125°C. The device provides a maximum gain error of 0.25% and a low offset voltage of 900µV, ensuring high accuracy in current sensing applications.

Suppliers

Company
Product
Description
Supplier Links
LMP8640-Q1 Precision High Voltage Current Sense Amplifier - LMP8640QMKE-T/NOPB - Texas Instruments
Dallas, TX, United States
LMP8640-Q1 Precision High Voltage Current Sense Amplifier
LMP8640QMKE-T/NOPB
LMP8640-Q1 Precision High Voltage Current Sense Amplifier LMP8640QMKE-T/NOPB
Precision High Voltage Current Sense Amplifier 6-SOT -40 to 125

Precision High Voltage Current Sense Amplifier 6-SOT -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40287-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40287-2-ND
Instrumentation, Op Amps, Buffer Amps 296-40287-2-ND
Current Sense Amplifier 1 Circuit SOT-23-THIN

Current Sense Amplifier 1 Circuit SOT-23-THIN

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40287-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40287-1-ND
Instrumentation, Op Amps, Buffer Amps 296-40287-1-ND
Current Sense Amplifier 1 Circuit SOT-23-THIN

Current Sense Amplifier 1 Circuit SOT-23-THIN

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8640QMKE-T/NOPB - 1055520-LMP8640QMKE-T/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8640QMKE-T/NOPB
1055520-LMP8640QMKE-T/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8640QMKE-T/NOPB 1055520-LMP8640QMKE-T/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055520-LMP8640QMKE- T/NOPB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 1.8 V/μs Current - Input Bias: 13μA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 12 V Operating Supply Current: 2.3mA Gain Bandwidth Product (GBP): 950kHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055520-LMP8640QMKE-T/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 1.8 V/μs
Current - Input Bias: 13μA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 2.3mA
Gain Bandwidth Product (GBP): 950kHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive 42V 950kHz SOT-23 Operational Amplifier IC
687-LMP8640QMKE-T/NOPB
Automotive 42V 950kHz SOT-23 Operational Amplifier IC 687-LMP8640QMKE-T/NOPB
AEC-Q100, -2 to 42V, 950kHz current sense amplifier 6-SOT-23-THIN -40 to 125 Product overview: LMP8640QMKE-T/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 42V, 950kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 42V, 950kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8640QMKE-T/NO PB can be used for catalog matching and distributor lookup.

AEC-Q100, -2 to 42V, 950kHz current sense amplifier 6-SOT-23-THIN -40 to 125 Product overview: LMP8640QMKE-T/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 42V, 950kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 42V, 950kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8640QMKE-T/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMP8640QMKE-T/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP8640QMKE-T/NOPB
Instrumentation, OP Amps, Buffer Amps LMP8640QMKE-T/NOPB
Current Sense Amplifier 1 Circuit SOT-23-THIN

Current Sense Amplifier 1 Circuit SOT-23-THIN

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMP8640QMKE-T/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMP8640QMKE-T/NOPB
Instrumentation, OP Amps, Buffer Amps LMP8640QMKE-T/NOPB
IC CURR SENSE 1CIRC SOT23-THIN

IC CURR SENSE 1CIRC SOT23-THIN

Supplier's Site Datasheet
IC OP AMP CUR SENSE 950KHZ 6SOT - 815-LMP8640QMKE-T/NOPB - Utmel Electronic Limited
Hong Kong, China
IC OP AMP CUR SENSE 950KHZ 6SOT
815-LMP8640QMKE-T/NOPB
IC OP AMP CUR SENSE 950KHZ 6SOT 815-LMP8640QMKE-T/NOPB
IC OP AMP CUR SENSE 950KHZ 6SOT

IC OP AMP CUR SENSE 950KHZ 6SOT

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
LMP8640QMKE-T/NOPB
Current Sense Amplifiers LMP8640QMKE-T/NOPB
Current Sense Amplifiers PrecisionVoltageCurr ent Sense Amplifier

Current Sense Amplifiers PrecisionVoltageCurr ent Sense Amplifier

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMP8640QMKE-T/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP8640QMKE-T/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMP8640QMKE-T/NOPB
IC CURR SENSE 1CIRC SOT23-THIN

IC CURR SENSE 1CIRC SOT23-THIN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8640QMKE-T/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMP8640QMKE-T/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMP8640QMKE-T/NOPB
IC CURR SENSE 1CIRC SOT23-THIN

IC CURR SENSE 1CIRC SOT23-THIN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMP8640QMKE-T/NOPB 296-40287-2-ND 1055520-LMP8640QMKE-T/NOPB 687-LMP8640QMKE-T/NOPB LMP8640QMKE-T/NOPB LMP8640QMKE-T/NOPB 815-LMP8640QMKE-T/NOPB LMP8640QMKE-T/NOPB LMP8640QMKE-T/NOPB LMP8640QMKE-T/NOPB
Product Name LMP8640-Q1 Precision High Voltage Current Sense Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8640QMKE-T/NOPB Automotive 42V 950kHz SOT-23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps IC OP AMP CUR SENSE 950KHZ 6SOT Current Sense Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT SOT; SOT-23-6 Thin, TSOT-23-6 SOT; SOT23; TSOT-23-6 SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 Surface Mount SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 Surface Mount
Source Current (IS) 2.3 milliamps 2.3 milliamps 2.3 milliamps 2.3 milliamps 2.3 milliamps
Slew Rate 1.8 V/µs 1.8 V/µs 1.8 V/µs 1.8 V/µs 1.80E-6 V/µs 1.80E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers