The LMP8640MKX-T/NOPB is a precision high-voltage current sense amplifier with a fixed gain of 20V/V, designed to measure small differential voltages across a sense resistor in high common-mode voltage environments. It operates with a supply voltage range of 2.7V to 12V and accepts input common-mode voltages from -2V to 42V. The device features a maximum gain error of 0.25%, an offset voltage of 900µV, and a temperature range of -40°C to 125°C. It is packaged in a 6-pin thin SOT-23 measuring 2.9mm × 2.8mm.
Precision High Voltage Current Sense Amplifier 6-SOT -40 to 125
-2 to 42V, 950kHz current sense amplifier 6-SOT-23-THIN -40 to 125 Product overview: LMP8640MKX-T/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42V, 950kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 42V, 950kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8640MKX-T/NOP
IC OP AMP 1CH SOT-23-THIN
IC OP AMP 1CH SOT-23-THIN
Current Sense Amplifier 1 Circuit SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 877672-LMP8640MKX-T/
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: LMP8640
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC CURR SENSE 1CIRC SOT23-THIN
Current Sense Amplifier 1 Circuit SOT-23-THIN
IC CURR SENSE 1CIRC SOT23-THIN
Current Sense Amplifiers 42V, Low/High-Side, High-Speed, Voltage Output Current Sensing Amplifier 6-SOT-23-THIN -40 to 125
IC CURR SENSE 1CIRC SOT23-THIN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8640MKX-T/NOPB | 687-LMP8640MKX-T/NOPB | 296-LMP8640MKX-T/NOPBDKR-ND | 877672-LMP8640MKX-T/NOPB | LMP8640MKX-T/NOPB | LMP8640MKX-T/NOPB | LMP8640MKX-T/NOPB | LMP8640MKX-T/NOPB | LMP8640MKX-T/NOPB |
| Product Name | LMP8640 Precision High Voltage Current Sense Amplifier | 42V 950kHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8640MKX-T/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Current Sense Amplifier | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOT | Tape and Reel | SOT; SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | Surface Mount | |||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 12 volts | 2.7 volts |