Texas Instruments Instrumentation, OP Amps, Buffer Amps LMP8640MKE-F

Description
Operational Amplifier, 1 Func, 1160uV Offset-Max, PDSO6
Request a Quote
Description
Operational Amplifier, 1 Func, 1160uV Offset-Max, PDSO6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMP8640MKE-F is a precision high voltage current sense amplifier designed to detect small differential voltages across a sense resistor while accommodating high input common mode voltages. It operates within a supply voltage range of 2.7V to 12V and supports a common mode voltage range from -2V to 42V. This amplifier features fixed gain options of 20V/V, 50V/V, and 100V/V, with a maximum gain error of 0.25%, ensuring high accuracy across temperature variations. The device exhibits low offset voltage of 900µV and an input bias current of 13µA, making it suitable for applications requiring precise measurements. It also boasts a power supply rejection ratio (PSRR) of 85 dB and a common mode rejection ratio (CMRR) of 103 dB, enhancing its performance in noisy environments. The LMP8640MKE-F is housed in a compact 6-pin TSOT package, making it ideal for space-constrained applications in industrial, automotive, and consumer electronics. Its operational temperature range spans from -40°C to 125°C, ensuring reliability in diverse conditions.

Datasheet Summary
Powered by GS/AI

The LMP8640MKE-F is a precision high voltage current sense amplifier designed to detect small differential voltages across a sense resistor while accommodating high input common mode voltages. It operates within a supply voltage range of 2.7V to 12V and supports a common mode voltage range from -2V to 42V. This amplifier features fixed gain options of 20V/V, 50V/V, and 100V/V, with a maximum gain error of 0.25%, ensuring high accuracy across temperature variations. The device exhibits low offset voltage of 900µV and an input bias current of 13µA, making it suitable for applications requiring precise measurements. It also boasts a power supply rejection ratio (PSRR) of 85 dB and a common mode rejection ratio (CMRR) of 103 dB, enhancing its performance in noisy environments. The LMP8640MKE-F is housed in a compact 6-pin TSOT package, making it ideal for space-constrained applications in industrial, automotive, and consumer electronics. Its operational temperature range spans from -40°C to 125°C, ensuring reliability in diverse conditions.

Suppliers

Company
Product
Description
Supplier Links
 - LMP8640MKE-F - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1160uV Offset-Max, PDSO6

Operational Amplifier, 1 Func, 1160uV Offset-Max, PDSO6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMP8640MKE-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP8640MKE-F
Instrumentation, OP Amps, Buffer Amps LMP8640MKE-F
Current Sense Amplifier 1 Circuit TSOT-23-6

Current Sense Amplifier 1 Circuit TSOT-23-6

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers
Product Number LMP8640MKE-F LMP8640MKE-F
Product Name Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Package Type SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 SOT; SOT23; SOT-23-6 Thin, TSOT-23-6
Life Cycle Stage Obsolete Active
Source Current (IS) 2.3 milliamps
VOS 0.9000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Dual Low Power CMOS Operational Amplifier - ALD2732SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.75 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
8 suppliers