The LMP8603 is a fixed-gain, bidirectional current-sense amplifier with a 100x gain, designed for single-supply operation across a common-mode voltage range of -22V to 60V when powered from a 5V supply. It is available in an 8-pin VSSOP package measuring 3.00mm × 4.90mm, with an operating temperature range of -40°C to 125°C. The device features an input offset voltage of ±1mV maximum and a thermal drift of ±10μV/°C maximum, supporting precision current monitoring in applications such as DC/DC converters and electronic lab equipment.
60V Common Mode, 100 x Gain, Bidirectional Precision Current Sensing Amplifier 8-VSSOP -40 to 125
Bi-Directional Current Sense Amp, 60kHz GBW, 1mV Vos, 80dB CMRR, 5.5V Max Product overview: LMP8603MME/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 60kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8603MME/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 779523-LMP8603MME/NO
Series: LMP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 0.04pA
Voltage - Input Offset: 150μV
Family Name: LMP8603
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 48mA
SR - Slew Rate: 0.83 V/μs
GBP - Gain Bandwidth Product: 60kHz
Dual Supply Voltage (±): 3 V ~ 5.5 V
Alternative Parts (Cross-Reference): LMP8603QMME/NOPB; LMP8603QMM/NOPB; LMP8603QMMX/NOPB; LT1999CMS8-50#PBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Current Sense Amplifier 1 Circuit 8-VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
IC CURR SENSE 1 CIRCUIT 8VSSOP
Current Sense Amplifiers 60V, Bi-Directional, Low-/High-Side, Voltage Output Current Sensing Amplifier 8-VSSOP -40 to 125
Current Sense Amplifier 1 Circuit 8-VSSOP
IC CURR SENSE 1 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8603MME/NOPB | 687-LMP8603MME/NOPB | 779523-LMP8603MME/NOPB | LMP8603MME/NOPBCT-ND | LMP8603MME/NOPB | LMP8603MME/NOPB | LMP8603MME/NOPB | LMP8603MME/NOPB |
| Product Name | LMP8603 60V Common Mode, 100 x Gain, Bidirectional Precision Current Sensing Amplifier | 60kHz 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8603MME/NOPB | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,VSSOP | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | -40degC ~ 125degC | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 volts | |||||||
| Slew Rate | 0.8300 V/µs | 0.8300 V/µs | 0.8300 V/µs | 8.30E-7 V/µs | 0.8300 V/µs |