Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8603MAX LMP8603MAX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201836-LMP8603MAX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201836-LMP8603MAX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8603MAX - 1201836-LMP8603MAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8603MAX
1201836-LMP8603MAX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8603MAX 1201836-LMP8603MAX
Manufacturer: Texas Instruments Win Source Part Number: 1201836-LMP8603MAX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1201836-LMP8603MAX
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
0.06MHz SOIC Operational Amplifier IC - 687-LMP8603MAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.06MHz SOIC Operational Amplifier IC
687-LMP8603MAX
0.06MHz SOIC Operational Amplifier IC 687-LMP8603MAX
INSTRUMENTATION AMPLIFIER, 1000uV OFFSET-MAX, 0.06MHz BAND WIDTH, PDSO8, SOIC-8 Product overview: LMP8603MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.06MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8603MAX can be used for catalog matching and distributor lookup.

INSTRUMENTATION AMPLIFIER, 1000uV OFFSET-MAX, 0.06MHz BAND WIDTH, PDSO8, SOIC-8 Product overview: LMP8603MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.06MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8603MAX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1201836-LMP8603MAX 687-LMP8603MAX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8603MAX 0.06MHz SOIC Operational Amplifier IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086801MXC - 907594-5962-9086801MXC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-8-12
View Details
3 suppliers
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Operational Amplifier IC - 687-CLC409AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 350 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Op Amps - 1899202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details