Texas Instruments High-Performance Analog Evaluation Boards - Op Amps - LMP8603MAEVAL/NOPB LMP8603MAEVAL/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779522-LMP8603MAEVAL /NOPB Series: LMP Operating Temperature Range: -40°C ~ 125°C Output Type: Single-Ended Amplifier Type: Current Sense Supplied Contents: Board(s) Utilized IC / Part: LMP8603 Family Name: LMP860 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 1.1mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 48mA SR - Slew Rate: 0.83 V/μs Dual Supply Voltage (±): 3 V ~ 5.5 V Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779522-LMP8603MAEVAL /NOPB Series: LMP Operating Temperature Range: -40°C ~ 125°C Output Type: Single-Ended Amplifier Type: Current Sense Supplied Contents: Board(s) Utilized IC / Part: LMP8603 Family Name: LMP860 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 1.1mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 48mA SR - Slew Rate: 0.83 V/μs Dual Supply Voltage (±): 3 V ~ 5.5 V Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Op Amps - LMP8603MAEVAL/NOPB - 779522-LMP8603MAEVAL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Op Amps - LMP8603MAEVAL/NOPB
779522-LMP8603MAEVAL/NOPB
Evaluation Boards - Op Amps - LMP8603MAEVAL/NOPB 779522-LMP8603MAEVAL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779522-LMP8603MAEVAL /NOPB Series: LMP Operating Temperature Range: -40°C ~ 125°C Output Type: Single-Ended Amplifier Type: Current Sense Supplied Contents: Board(s) Utilized IC / Part: LMP8603 Family Name: LMP860 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 1.1mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 48mA SR - Slew Rate: 0.83 V/μs Dual Supply Voltage (±): 3 V ~ 5.5 V Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779522-LMP8603MAEVAL/NOPB
Series: LMP
Operating Temperature Range: -40°C ~ 125°C
Output Type: Single-Ended
Amplifier Type: Current Sense
Supplied Contents: Board(s)
Utilized IC / Part: LMP8603
Family Name: LMP860
Board Type: Fully Populated
Channels per IC: 1 - Single
Current - Supply (Main IC): 1.1mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 48mA
SR - Slew Rate: 0.83 V/μs
Dual Supply Voltage (±): 3 V ~ 5.5 V
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Op Amp Evaluation Boards - 296-49756-ND - DigiKey
Thief River Falls, MN, United States
Op Amp Evaluation Boards
296-49756-ND
Op Amp Evaluation Boards 296-49756-ND
EVAL BOARD FOR LMP8603

EVAL BOARD FOR LMP8603

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - LMP8603MAEVAL/NOPB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
LMP8603MAEVAL/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards LMP8603MAEVAL/NOPB
BOARD EVAL FOR LMP8603MA

BOARD EVAL FOR LMP8603MA

Supplier's Site
Op Amp Evaluation Boards - LMP8603MAEVAL/NOPB - ODG (Origin Data Global)
Shenzhen, China
Op Amp Evaluation Boards
LMP8603MAEVAL/NOPB
Op Amp Evaluation Boards LMP8603MAEVAL/NOPB
BOARD EVAL FOR LMP8603MA

BOARD EVAL FOR LMP8603MA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 779522-LMP8603MAEVAL/NOPB 296-49756-ND LMP8603MAEVAL/NOPB LMP8603MAEVAL/NOPB
Product Name Evaluation Boards - Op Amps - LMP8603MAEVAL/NOPB Op Amp Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards Op Amp Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BCR402W 12V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
RF, RFID, Wireless Evaluation Boards - EVM-GPS-RM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
TB,LPA,FG873,50 OHM - TB-154 - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2576804 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details