Texas Instruments LMP8603 60V Common Mode, 100 x Gain, Bidirectional Precision Current Sensing Amplifier LMP8603MA/NOPB

Description
60V Common Mode, 100 x Gain, Bidirectional Precision Current Sensing Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
60V Common Mode, 100 x Gain, Bidirectional Precision Current Sensing Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMP8603 60V Common Mode, 100 x Gain, Bidirectional Precision Current Sensing Amplifier - LMP8603MA/NOPB - Texas Instruments
Dallas, TX, United States
LMP8603 60V Common Mode, 100 x Gain, Bidirectional Precision Current Sensing Amplifier
LMP8603MA/NOPB
LMP8603 60V Common Mode, 100 x Gain, Bidirectional Precision Current Sensing Amplifier LMP8603MA/NOPB
60V Common Mode, 100 x Gain, Bidirectional Precision Current Sensing Amplifier 8-SOIC -40 to 125

60V Common Mode, 100 x Gain, Bidirectional Precision Current Sensing Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMP8603MA/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMP8603MA/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMP8603MA/NOPB-ND
Current Sense Amplifier 1 Circuit 8-SOIC

Current Sense Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8603MA/NOPB - 1201835-LMP8603MA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8603MA/NOPB
1201835-LMP8603MA/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8603MA/NOPB 1201835-LMP8603MA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201835-LMP8603MA/NO PB Series: LMP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 0.04pA Voltage - Input Offset: 150μV Family Name: LMP8603 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 48mA SR - Slew Rate: 0.83 V/μs GBP - Gain Bandwidth Product: 60kHz Dual Supply Voltage (±): 3 V ~ 5.5 V Alternative Parts (Cross-Reference): LMP8603QMAX/NOPB; LMP8603QMA/NOPB; LT1999MPS8-50#TRPBF; Introduction Date: July 02, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1201835-LMP8603MA/NOPB
Series: LMP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 0.04pA
Voltage - Input Offset: 150μV
Family Name: LMP8603
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 48mA
SR - Slew Rate: 0.83 V/μs
GBP - Gain Bandwidth Product: 60kHz
Dual Supply Voltage (±): 3 V ~ 5.5 V
Alternative Parts (Cross-Reference): LMP8603QMAX/NOPB; LMP8603QMA/NOPB; LT1999MPS8-50#TRPBF;
Introduction Date: July 02, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Operational Amplifier IC
687-LMP8603MA/NOPB
SOIC Operational Amplifier IC 687-LMP8603MA/NOPB
Current Sense Amp, 1-Ch, 8-Pin SOIC, SMT Product overview: LMP8603MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8603MA/NOPB can be used for catalog matching and distributor lookup.

Current Sense Amp, 1-Ch, 8-Pin SOIC, SMT Product overview: LMP8603MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8603MA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8603MA/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMP8603MA/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMP8603MA/NOPB
IC CURRENT SENSE 1 CIRCUIT 8SOIC

IC CURRENT SENSE 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
LMP8603MA/NOPB
Current Sense Amplifiers LMP8603MA/NOPB
Current Sense Amplifiers 60V Comm Mode Bidrct Prec Curr Sens Amp

Current Sense Amplifiers 60V Comm Mode Bidrct Prec Curr Sens Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMP8603MA/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP8603MA/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMP8603MA/NOPB
IC CURRENT SENSE 1 CIRCUIT 8SOIC

IC CURRENT SENSE 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMP8603MA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP8603MA/NOPB
Instrumentation, OP Amps, Buffer Amps LMP8603MA/NOPB
Current Sense Amplifier 1 Circuit 8-SOIC

Current Sense Amplifier 1 Circuit 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMP8603MA/NOPB LMP8603MA/NOPB-ND 1201835-LMP8603MA/NOPB 687-LMP8603MA/NOPB LMP8603MA/NOPB LMP8603MA/NOPB LMP8603MA/NOPB LMP8603MA/NOPB
Product Name LMP8603 60V Common Mode, 100 x Gain, Bidirectional Precision Current Sensing Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8603MA/NOPB SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Current Sense Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC,VSSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Source Current (IS) 1.1 milliamps 1.1 milliamps 1.1 milliamps 1.1 milliamps
Slew Rate 0.8300 V/µs 0.8300 V/µs 8.30E-7 V/µs 0.8300 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF12800AIPWPG4 - 1050033-BUF12800AIPWPG4 - Win Source Electronics
Specs
Standards RoHS
Source Current (IS) 9 milliamps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
IC CLK BUFFER 1:9 500MHZ 28PLCC - 815-CDC111FN - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 80 milliamps
View Details
2 suppliers
TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
6 suppliers