60V Common Mode, Fixed Gain, Bidirectional Precision Current Sensing Amplifier 8-VSSOP -40 to 125
IC CURR SENSE 1 CIRCUIT 8VSSOP
IC CURR SENSE 1 CIRCUIT 8VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
Win Source Part Number: 1378847-LMP8602QMM/N
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: LMP®
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Base Product Number: LMP8602
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 1.1mA
Current - Output / Channel: 48 mA
Number of Circuits: 1
Amplifier Type: Current Sense
Slew Rate: 0.83V/µs
Gain Bandwidth Product: 60 kHz
Current - Input Bias: 0.04 pA
Voltage - Input Offset: 150 µV
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 5.5 V
AEC-Q100, -22 to 60V, bi-directional current sense amplifier w/ in-line filter capability 8-VSSOP -40 to 125 Product overview: LMP8602QMM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 60V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8602QMM/NOPB can be used for catalog matching and distributor lookup.
Current Sense Amplifiers AEC-Q100, 60V, Bi-Directional, Low-/High-Side, Voltage Output Current Sensing Amplifier 8-VSSOP -40 to 125
IC CURR SENSE 1 CIRCUIT 8VSSOP
IC CURR SENSE 1 CIRCUIT 8VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
IC CURR SENSE 1 CIRCUIT 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8602QMM/NOPB | 296-LMP8602QMM/NOPBCT-ND | 1378847-LMP8602QMM/NOPB | 687-LMP8602QMM/NOPB | LMP8602QMM/NOPB | LMP8602QMM/NOPB | LMP8602QMM/NOPB | LMP8602QMM/NOPB | LMP8602QMM/NOPB |
| Product Name | LMP8602-Q1 60V Common Mode, Fixed Gain, Bidirectional Precision Current Sensing Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Automotive 60V Operational Amplifier IC | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Tape and Reel | -40degC ~ 125degC | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | |||||
| Slew Rate | 0.8300 V/µs | 0.8300 V/µs | 0.8300 V/µs | 8.30E-7 V/µs | 0.8300 V/µs | 0.8300 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |