The LMP8602 is a fixed-gain 50x bidirectional current sense amplifier designed for single-supply operation with a common-mode voltage range of -22V to 60V at 5V supply. It is offered in an 8-pin VSSOP package measuring 3.00mm × 4.90mm, with an operating temperature range of -40°C to 125°C. The device features an input offset voltage of ±1mV maximum and a thermal drift of ±10μV/°C maximum. An offset pin enables bidirectional current sensing, and the amplifier includes in-line filter capability for signal conditioning. The part meets ESD tolerance per ANSI/ESDA/JEDEC JS-001 (±2000V HBM for all pins except IN+ and IN-, ±4000V HBM for IN+ and IN-) and ANSI/ESDA/JEDEC JS-002 (±1000V CDM for all pins).
60V Common Mode, Fixed Gain, Bidirectional Precision Current Sensing Amplifier 8-VSSOP -40 to 125
IC OP AMP 1CH 8-VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
IC OP AMP 1CH 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 923473-LMP8602MMX/NO
Series: LMP®
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier 1 Circuit - 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMP8602
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMP8602MMX, LMP8602MMX-ND
1-Ch Instrumentation Amp, 60kHz GBW, 150uV Vos, 80dB CMRR, 5.5V, MSOP Product overview: LMP8602MMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60kHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 60kHz, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8602MMX/NOPB can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT 8VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
IC CURR SENSE 1 CIRCUIT 8VSSOP
IC CURR SENSE 1 CIRCUIT 8VSSOP
Current Sense Amplifiers 60V, Bi-Directional, Low-/High-Side, Voltage Output Current Sensing Amplifier 8-VSSOP -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8602MMX/NOPB | 296-LMP8602MMX/NOPBCT-ND | 923473-LMP8602MMX/NOPB | 687-LMP8602MMX/NOPB | LMP8602MMX/NOPB | LMP8602MMX/NOPB | LMP8602MMX/NOPB | LMP8602MMX/NOPB | LMP8602MMX/NOPB |
| Product Name | LMP8602 60V Common Mode, Fixed Gain, Bidirectional Precision Current Sensing Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8602MMX/NOPB | 60kHz 5.5V MSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; 8-VSSOP | Tape and Reel | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | ||||||
| Slew Rate | 0.8300 V/µs | 0.8300 V/µs | 8.30E-7 V/µs | 0.8300 V/µs | 0.8300 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |