The LMP8602 is a precision current-sense amplifier with a fixed gain of 50x, designed for bidirectional current sensing in single-supply applications. It operates with a common-mode voltage range of -22V to 60V when powered by a 5V supply, and features a maximum input offset voltage of ±1mV and a CMRR of 90dB minimum. The device is available in an 8-pin VSSOP package measuring 3.00mm × 4.90mm and supports an operating temperature range of -40°C to 125°C. The OFFSET pin enables unidirectional or bidirectional sensing. The A1 and A2 pins allow for external filtering or gain adjustment.
60V Common Mode, Fixed Gain, Bidirectional Precision Current Sensing Amplifier 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 923472-LMP8602MM/NOP
Series: LMP®
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier Circuit - 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMP8602
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMP8602MMNOPB, 296-35193-6, LMP8602MM, LMP8602MM-ND, 296-35193-2, 296-35193-1, LMP8602MM/NOPB-ND
Bi-Directional Current Sense Amp, 60kHz GBW, 150uV Vos, 80dB CMRR, 1.1mA Product overview: LMP8602MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60kHz, 1.1mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 60kHz, 1.1mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8602MM/NOPB can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit 8-VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
Current Sense Amplifiers 60V, Bi-Directional, Low-/High-Side, Voltage Output Current Sensing Amplifier 8-VSSOP -40 to 125
IC CURR SENSE 1 CIRCUIT 8VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
IC CURR SENSE 1 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8602MM/NOPB | 923472-LMP8602MM/NOPB | 687-LMP8602MM/NOPB | 296-35193-1-ND | LMP8602MM/NOPB | LMP8602MM/NOPB | LMP8602MM/NOPB | LMP8602MM/NOPB |
| Product Name | LMP8602 60V Common Mode, Fixed Gain, Bidirectional Precision Current Sensing Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8602MM/NOPB | 60kHz 1.1mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Current Sense Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,VSSOP | SSOP; SOP; 8-VSSOP | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 volts | 3 volts |