60V Common Mode, Fixed Gain, Bidirectional Precision Current Sensing Amplifier 8-SOIC -40 to 125
Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amp, 5.5V, 60kHz BW, SOIC, 1-Ch Product overview: LMP8602MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 60kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 60kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8602MA/NOPB can be used for catalog matching and distributor lookup.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Current Sense Amplifiers 60V Fix Gain Bidirec Prec Curr Sens Amp
CURRENT SENSE AMP, 60KHZ, 60V, 8SOIC; No. of Amplifiers:1 Amplifier; Input Bias Current:0.02µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:60kHz; Supply RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMP8602MA/NOPB | LMP8602MA/NOPB-ND | 687-LMP8602MA/NOPB | LMP8602MA/NOPB | LMP8602MA/NOPB | LMP8602MA/NOPB | LMP8602MA/NOPB | 28AH2882 |
| Product Name | LMP8602 60V Common Mode, Fixed Gain, Bidirectional Precision Current Sensing Amplifier | Instrumentation, Op Amps, Buffer Amps | 5.5V 60kHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Current Sense Amp, 60Khz, 60V, 8Soic; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS | RoHS | ||||||
| Package Type | SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | |||||
| Slew Rate | 0.8300 V/µs | 0.8300 V/µs | 8.30E-7 V/µs | 0.8300 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |