60V Common Mode, Bidirectional Precision Current Sensing Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1055505-LMP8601QMAX/
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.83 V/μs
Current - Input Bias: 0.04pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 1.1mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 60kHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
Bi-Dir Current Sense Amp, 60kHz GBW, 150uV Vos, 80dB CMRR, SOIC Product overview: LMP8601QMAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 60kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8601QMAX/NOPB
CURRENT SENSE AMPLIFIER, -40 TO 125DEG C ROHS COMPLIANT: YES
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Current Sense Amplifiers AEC-Q100, 60V, Bi-Directional, Low-/High-Side, Voltage Output Current Sensing Amplifier 8-SOIC -40 to 125
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
IC CURRENT SENSE 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8601QMAX/NOPB | 1055505-LMP8601QMAX/NOPB | 296-35347-2-ND | 687-LMP8601QMAX/NOPB | 03AJ1898 | LMP8601QMAX/NOPB | LMP8601QMAX/NOPB | LMP8601QMAX/NOPB | LMP8601QMAX/NOPB | LMP8601QMAX/NOPB |
| Product Name | LMP8601-Q1 60V Common Mode, Bidirectional Precision Current Sensing Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8601QMAX/NOPB | Instrumentation, Op Amps, Buffer Amps | 60kHz SOIC Operational Amplifier IC | Current Sense Amplifier, -40 To 125Deg C Rohs Compliant Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage (VS) | 3 to 5.5 volts | 5 volts | 3 volts | 3 volts | ||||||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | ||||||
| VOS | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts |