Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8601MA/NOPB LMP8601MA/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 923470-LMP8601MA/NOP B Series: LMP® Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: LMP8601 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: LMP8601MANOPB, *LM8601MA/NOPB, LMP8601MA-ND, -LMP8601MA-NDR, LMP8601MA, -LMP8601MA/NOPB-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923470-LMP8601MA/NOP B Series: LMP® Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: LMP8601 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: LMP8601MANOPB, *LM8601MA/NOPB, LMP8601MA-ND, -LMP8601MA-NDR, LMP8601MA, -LMP8601MA/NOPB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8601MA/NOPB - 923470-LMP8601MA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8601MA/NOPB
923470-LMP8601MA/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8601MA/NOPB 923470-LMP8601MA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923470-LMP8601MA/NOP B Series: LMP® Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: LMP8601 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: LMP8601MANOPB, *LM8601MA/NOPB, LMP8601MA-ND, -LMP8601MA-NDR, LMP8601MA, -LMP8601MA/NOPB-ND

Manufacturer: Texas Instruments
Win Source Part Number: 923470-LMP8601MA/NOPB
Series: LMP®
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LMP8601
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMP8601MANOPB, *LM8601MA/NOPB, LMP8601MA-ND, -LMP8601MA-NDR, LMP8601MA, -LMP8601MA/NOPB-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 923470-LMP8601MA/NOPB
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8601MA/NOPB
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548334-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
Current Sensors - 448-TLE4973R025T5S0001XUMA1TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
View Details
2 suppliers
Current Transducers - ACS716KLATR-25CB-T - 909238-ACS716KLATR-25CB-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers