Zero-Drift, Programmable Instrumentation Amplifier with Diagnostics 14-TSSOP -40 to 125
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1055501-LMP8358MTX/N
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 930kHz
Amplifier Type: Programmable Gain
Slew Rate: 11 V/μs
Current - Input Bias: 6pA
Voltage - Input Offset: 0.9μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 1.9mA
Channel Output Current: 41mA
Gain Bandwidth Product (GBP): 240MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Zero-Drift, Programmable Instrumentation Amplifier with Diagnostics 14-TSSOP -40 to 125 Product overview: LMP8358MTX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8358MTX/NOPB can be used for catalog matching and distributor lookup.
Instrumentation Amplifier, 1 Func, PDSO14
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 14-TSSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP PGA 1 CIRCUIT 14TSSOP
IC OPAMP PGA 1 CIRCUIT 14TSSOP
IC OPAMP PGA 1 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8358MTX/NOPB | LMP8358MTX/NOPB-ND | 1055501-LMP8358MTX/NOPB | 687-LMP8358MTX/NOPB | LMP8358MTX/NOPB | LMP8358MTX/NOPB | 815-LMP8358MTX/NOPB | LMP8358MTX/NOPB | LMP8358MTX/NOPB |
| Product Name | LMP8358 Zero-Drift, Programmable Instrumentation Amplifier with Diagnostics | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8358MTX/NOPB | TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP PGA 1 CIRCUIT 14TSSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | ||||||||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | |||||
| Slew Rate | 11 V/µs | 11 V/µs | 11 V/µs | 11 V/µs | 1.10E-5 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |