Texas Instruments Operational Amplifier IC LMP8358MA

Description
Instrumentation Amplifier, PDSO14
Request a Quote Datasheet
Description
Instrumentation Amplifier, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMP8358MA - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, PDSO14

Instrumentation Amplifier, PDSO14

Supplier's Site Datasheet
Operational Amplifier IC - 687-LMP8358MA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-LMP8358MA
Operational Amplifier IC 687-LMP8358MA
IC INST AMP 1 CIRCUIT 14SOIC Product overview: LMP8358MA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8358MA can be used for catalog matching and distributor lookup.

IC INST AMP 1 CIRCUIT 14SOIC Product overview: LMP8358MA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8358MA can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1378846-LMP8358MA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1378846-LMP8358MA
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1378846-LMP8358MA
Win Source Part Number: 1378846-LMP8358MA Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. Mfr: National Semiconductor Package: Bulk Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Mounting Type: Surface Mount HTSUS: 8542.33.0001 Output Type: Rail-to-Rail Current - Supply: 1.9mA Current - Output / Channel: 41 mA Number of Circuits: 1 -3db Bandwidth: 930 kHz Amplifier Type: Instrumentation Slew Rate: 11V/µs Gain Bandwidth Product: 240 MHz Current - Input Bias: 6 pA Voltage - Input Offset: 0.9 µV Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1378846-LMP8358MA
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
Mfr: National Semiconductor
Package: Bulk
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
Output Type: Rail-to-Rail
Current - Supply: 1.9mA
Current - Output / Channel: 41 mA
Number of Circuits: 1
-3db Bandwidth: 930 kHz
Amplifier Type: Instrumentation
Slew Rate: 11V/µs
Gain Bandwidth Product: 240 MHz
Current - Input Bias: 6 pA
Voltage - Input Offset: 0.9 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMP8358MA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP8358MA
Instrumentation, OP Amps, Buffer Amps LMP8358MA
Instrumentation Amplifier 1 Circuit Rail-to-Rail 14-SOIC

Instrumentation Amplifier 1 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMP8358MA 687-LMP8358MA 1378846-LMP8358MA LMP8358MA
Product Name Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Package Type SOIC; SOIC14 Bulk 14-SOIC (0.154", 3.90mm Width) SOIC; 14-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Active
Slew Rate 11 V/µs 11 V/µs 11 V/µs
Bandwidth 240 MHz 0.9300 MHz 0.9300 MHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87540012A - Lingto Electronic Limited
Specs
Source Current (IS) 6 milliamps
Bandwidth 2 MHz
View Details
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-87710022A - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Op Amps - 1906362P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
View Details