LMP8278Q High Common Mode, 14 x Gain, Precision Current Sensing Amplifier 8-VSSOP -40 to 125
AEC-Q100 Op Amp, 90kHz GBW, 2mV Vos, 80dB CMRR, 5.5V, 1-Ch, VSSOP Product overview: LMP8278QMMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 90kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 90kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8278QMMX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 779519-LMP8278QMMX/N
Series: LMP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 20pA
Voltage - Input Offset: 250μV
Family Name: LMP8278Q
Categories: Integrated Circuits (ICs)
Operating Supply Current: 400μA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 10mA
SR - Slew Rate: 0.7 V/μs
GBP - Gain Bandwidth Product: 90kHz
Dual Supply Voltage (±): 4.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX40201WAUA+; MAX40201TAUA+; MAX40201HAUA+; AD8410WHRZ;
Introduction Date: February 09, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Current Sense Amplifier 1 Circuit 8-VSSOP
Current Sense Amplifiers Hi Common Md Prec Current Sensing Amp
IC CURR SENSE 1 CIRCUIT 8VSSOP
IC CURR SENSE 1 CIRCUIT 8VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
IC CURR SENSE 1 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8278QMMX/NOPB | 687-LMP8278QMMX/NOPB | 779519-LMP8278QMMX/NOPB | 296-LMP8278QMMX/NOPBTR-ND | LMP8278QMMX/NOPB | LMP8278QMMX/NOPB | LMP8278QMMX/NOPB | LMP8278QMMX/NOPB | LMP8278QMMX/NOPB |
| Product Name | LMP8278Q-Q1 LMP8278Q High Common Mode, 14 x Gain, Precision Current Sensing Amplifier | Automotive 90kHz 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8278QMMX/NOPB | Instrumentation, Op Amps, Buffer Amps | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | VSSOP | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 4.5 V | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 volts | 4.5 volts | |||||||
| Slew Rate | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs |