Operational Amplifier, 1 Func, 2000uV Offset-Max, PDSO8
IC OPAMP DIFF 1 CIRCUIT 8SOIC Product overview: LMP8275MAX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8275MAX can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8275MAX | 687-LMP8275MAX | LMP8275MAX | LMP8275MAX |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOP; SOP8 | Bulk | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Obsolete | Active | Active | |
| Slew Rate | 0.7000 V/µs | 7.00E-7 V/µs | 0.7000 V/µs | |
| Bandwidth | 0.0800 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |