Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190656-LMP8100AMA
Packaging: Rail/Tube
Operating Supply Voltage: 3 V
Number of Elements: 1
Bandwidth: 33 MHz
Resistance: 10 GΩ
Gain Bandwidth Product: 33 MHz
Number of Channels: 1
Number of Pins: 14
Input Bias Current: 5 pA
Number of Amplifiers: 1
Categories: Custom Parts
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 125 °C
Power Supply Rejection Ratio (PSRR): 90 dB
Input Offset Voltage (Vos): 250 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190656-LMP8100AMA |
| Product Name | Custom Parts - Custom Parts (J - M) - LMP8100AMA |