Texas Instruments LMP7731 2.9 nV/sqrt(Hz) Low Noise, Precision , RRIO Amplifier LMP7731MFX/NOPB

Description
2.9 nV/sqrt(Hz) Low Noise, Precision , RRIO Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.9 nV/sqrt(Hz) Low Noise, Precision , RRIO Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMP7731 2.9 nV/sqrt(Hz) Low Noise, Precision , RRIO Amplifier - LMP7731MFX/NOPB - Texas Instruments
Dallas, TX, United States
LMP7731 2.9 nV/sqrt(Hz) Low Noise, Precision , RRIO Amplifier
LMP7731MFX/NOPB
LMP7731 2.9 nV/sqrt(Hz) Low Noise, Precision , RRIO Amplifier LMP7731MFX/NOPB
2.9 nV/sqrt(Hz) Low Noise, Precision , RRIO Amplifier 5-SOT-23 -40 to 125

2.9 nV/sqrt(Hz) Low Noise, Precision , RRIO Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-43851-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-43851-2-ND
Instrumentation, Op Amps, Buffer Amps 296-43851-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-43851-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-43851-6-ND
Instrumentation, Op Amps, Buffer Amps 296-43851-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-43851-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-43851-1-ND
Instrumentation, Op Amps, Buffer Amps 296-43851-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7731MFX/NOPB - 134412-LMP7731MFX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7731MFX/NOPB
134412-LMP7731MFX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7731MFX/NOPB 134412-LMP7731MFX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134412-LMP7731MFX/NO PB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.4 V/μs Current - Input Bias: 14nA Voltage - Input Offset: 6μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 2.5mA Channel Output Current: 49mA Gain Bandwidth Product (GBP): 22MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134412-LMP7731MFX/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.4 V/μs
Current - Input Bias: 14nA
Voltage - Input Offset: 6μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 2.5mA
Channel Output Current: 49mA
Gain Bandwidth Product (GBP): 22MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
22MHz 5.5V SOT-23 Operational Amplifier IC
687-LMP7731MFX/NOPB
22MHz 5.5V SOT-23 Operational Amplifier IC 687-LMP7731MFX/NOPB
1-Ch Op Amp, 22MHz GBW, 2.9nV/√Hz, SOT-23, 1.8-5.5V Product overview: LMP7731MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7731MFX/NOPB can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 22MHz GBW, 2.9nV/√Hz, SOT-23, 1.8-5.5V Product overview: LMP7731MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7731MFX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7731MFX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMP7731MFX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMP7731MFX/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMP7731MFX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP7731MFX/NOPB
Instrumentation, OP Amps, Buffer Amps LMP7731MFX/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
LMP7731MFX/NOPB
Precision Amplifiers LMP7731MFX/NOPB
Precision Amplifiers Single 2.9 nV/sqrt(Hz) Low Noise, Precision, RRIO Amplifier 5-SOT-23 -40 to 125

Precision Amplifiers Single 2.9 nV/sqrt(Hz) Low Noise, Precision, RRIO Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMP7731MFX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP7731MFX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMP7731MFX/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMP7731MFX/NOPB 296-43851-2-ND 134412-LMP7731MFX/NOPB 687-LMP7731MFX/NOPB LMP7731MFX/NOPB LMP7731MFX/NOPB LMP7731MFX/NOPB LMP7731MFX/NOPB
Product Name LMP7731 2.9 nV/sqrt(Hz) Low Noise, Precision , RRIO Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7731MFX/NOPB 22MHz 5.5V SOT-23 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type SOIC,SOT-23 SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 Tape and Reel SOT; SC-74A, SOT-753 Surface Mount
Features Rail-Rail-Out
Source Current (IS) 2.5 milliamps 2.5 milliamps 2.5 milliamps 2.5 milliamps
Slew Rate 2.4 V/µs 2.4 V/µs 2.4 V/µs 2.4 V/µs 2.40E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC111AJP - Rochester Electronics
Specs
Package Type DIP; DIP8
Life Cycle Stage Obsolete
View Details
5 suppliers
LT1014 Quad Precision Operational Amplifier - 5962-89677022A - Texas Instruments
Specs
Supply Voltage (VS) 5 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126EA/250 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
10 suppliers