Texas Instruments 21 MHz SOT-23 Operational Amplifier IC LMP7731MF

Description
IC OP-AMP, 600 uV OFFSET-MAX, 21 MHz BAND WIDTH, PDSO5, SOT-23, 5 PIN, Operational Amplifier Product overview: LMP7731MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21 MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 21 MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7731MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OP-AMP, 600 uV OFFSET-MAX, 21 MHz BAND WIDTH, PDSO5, SOT-23, 5 PIN, Operational Amplifier Product overview: LMP7731MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21 MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 21 MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7731MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
21 MHz SOT-23 Operational Amplifier IC
687-LMP7731MF
21 MHz SOT-23 Operational Amplifier IC 687-LMP7731MF
IC OP-AMP, 600 uV OFFSET-MAX, 21 MHz BAND WIDTH, PDSO5, SOT-23, 5 PIN, Operational Amplifier Product overview: LMP7731MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21 MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 21 MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7731MF can be used for catalog matching and distributor lookup.

IC OP-AMP, 600 uV OFFSET-MAX, 21 MHz BAND WIDTH, PDSO5, SOT-23, 5 PIN, Operational Amplifier Product overview: LMP7731MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21 MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 21 MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7731MF can be used for catalog matching and distributor lookup.

Supplier's Site
 - LMP7731MF - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 600uV Offset-Max, BIPolar, PDSO5

Operational Amplifier, 1 Func, 600uV Offset-Max, BIPolar, PDSO5

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7731MF - 1201815-LMP7731MF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7731MF
1201815-LMP7731MF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7731MF 1201815-LMP7731MF
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201815-LMP7731MF Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201815-LMP7731MF
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMP7731MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP7731MF
Instrumentation, OP Amps, Buffer Amps LMP7731MF
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMP7731MF LMP7731MF 1201815-LMP7731MF LMP7731MF
Product Name 21 MHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7731MF Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 1.8 to 5.5 volts
Slew Rate 2.4 V/µs 2.4 V/µs
Bandwidth 21 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type Cut Tape SOP; TSOP5/6 SOT; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648KR - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
11 suppliers
Op Amps - 5228332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic w
Number of Pins 16
View Details
Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
View Details