The LMP7731 is a single, low-noise, rail-to-rail input and output operational amplifier designed for precision and low-voltage applications. It is offered in a 5-pin SOT-23 package and operates from a supply voltage range of 1.8 V to 5.5 V with a quiescent current of 2.2 mA per channel. The device features an input voltage noise of 2.9 nV/√Hz at 1 kHz, an input bias current of ±1.5 nA, a gain bandwidth of 22 MHz, and a slew rate of 2.4 V/μs. It supports an operating temperature range of −40°C to 125°C. The LMP7731MF/NOPB variant is a specific ordering code for the SOT-23 package version, with no electrical or operational differentiation from the series baseline.
2.9 nV/sqrt(Hz) Low Noise, Precision , RRIO Amplifier 5-SOT-23 -40 to 125
Win Source Part Number: 967248-LMP7731MF/NOP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LMP®, PowerWise®
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.4V/µs
Gain Bandwidth Product: 22 MHz
Current - Input Bias: 14 nA
Voltage - Input Offset: 6 µV
Current - Supply: 2.5mA
Current - Output / Channel: 49 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP6286T-E/OT; OPA376AIDBVT; OPA376AIDBVTG4; MAX4475AUT-T; OPA345NA/250; MCP601T-I/OTLMP7731M
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: LMP7731MFNOPB,LMP773
Base Product Number: LMP7731
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
Operational Amplifier, 1 Func, 120uV Offset-Max, BIPolar, PDSO5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
1-Ch RRIO Op Amp, 21MHz BW, 2.9nV/√Hz Noise, SOT-23 Product overview: LMP7731MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 21MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7731MF/NOPB can be used for catalog matching and distributor lookup.
22MHz 14nA Single SOT-23-5 Precision OpAmps ROHS
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
OPAMP, 22MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:22MHz; Slew Rate:2.4V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Precision Amplifiers LOW NOISE,PREC ,RRIO AMP
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7731MF/NOPB | 967248-LMP7731MF/NOPB | LMP7731MF/NOPB | LMP7731MF/NOPBCT-ND | 687-LMP7731MF/NOPB | LMP7731MF/NOPB | LMP7731MF/NOPB | LMP7731MF/NOPB | LMP7731MF/NOPB | 17AH9113 | LMP7731MF/NOPB | LMP7731MF/NOPB |
| Product Name | LMP7731 2.9 nV/sqrt(Hz) Low Noise, Precision , RRIO Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 21MHz SOT-23 Operational Amplifier IC | Operational Amplifier/Comparator >> Precision OpAmps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 22Mhz, -40 To 125Deg C; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | ||||||||||
| Package Type | SOIC,SOT-23 | SC-74A, SOT-753 | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | Tape and Reel | SOT; SOT23 | SOT; SC-74A, SOT-753 | Surface Mount | Surface Mount | |||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | ||||||||
| VOS | 0.0060 millivolts | 0.0060 millivolts | 0.0060 millivolts | |||||||||
| IBIAS | 0.0140 µA | 0.0140 µA | 0.0140 µA | 0.0140 µA |