3 Femtoampere Input Bias Current Precision Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 299657-LMP7721MA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 12.8 V/μs
Current - Input Bias: 0.003pA
Voltage - Input Offset: 26μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.3mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 17MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
3fA Op Amp, 17MHz GBW, 150uV Vos, 84dB PSRR/CMRR, 1.3mA, 5.5V, SOIC Product overview: LMP7721MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 1.3mA, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHz, 1.3mA, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7721MA/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 480uV Offset-Max, PDSO8
Operational Amplifier, 1 Func, 480uV Offset-Max, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
OP-AMP, SINGLE, 8SOIC, POWERWISE; No. of Amplifiers:1 Amplifier; Bandwidth:17MHz; Slew Rate:12.76V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps 3 FEMTOAMPERE INPUT BIAS CURR PREC AMP
LMP7721 3 FEMTOAMPERE INPUT BIAS
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7721MA/NOPB | 299657-LMP7721MA | 1977358 | 1977359P | LMP7721MA/NOPB-ND | 687-LMP7721MA/NOPB | LMP7721MA/NOPB | LMP7721MA/NOPB | 33AH3992 | LMP7721MA/NOPB | LMP7721MA/NOPB | LMP7721MA/NOPB | LMP7721MA/NOPB |
| Product Name | LMP7721 3 Femtoampere Input Bias Current Precision Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7721MA/NOPB | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | 17MHz 1.3mA 5.5V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Single, 8Soic, Powerwise; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | |||||||||||
| Package Type | SOIC | SOIC; 8-SOIC | SOIC; Soic | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; SOIC8 | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 5.5 volts | 2 to 5.5 volts | 1.8 volts | 1.8 volts | ||||||||
| Source Current (IS) | 1.3 milliamps | 1.3 milliamps | 1.3 milliamps | 1.3 milliamps | |||||||||
| VOS | 0.0260 millivolts | 0.0260 millivolts | 0.0260 millivolts |