88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier 8-VSSOP -40 to 125
Operational Amplifier, 2 Func, 480uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 2 Func, 480uV Offset-Max, CMOS, PDSO8
Win Source Part Number: 1227399-LMP7718MME/N
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LMP®
Package: Bulk
Number of Circuits: 2
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 11.5V/µs
Gain Bandwidth Product: 88 MHz
Current - Input Bias: 0.1 pA
Voltage - Input Offset: 10 µV
Current - Supply: 1.3mA (x2 Channels)
Current - Output / Channel: 60 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): LMP7718MMENOPB;
Fake Threat In the Open Market: 49 pct.
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Other Names: 2156-LMP7718MME/NOPB
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 5.5 V
Dual Low Noise Op Amp, 88MHz GBW, R-R Out, 5.5V, 8-Pin VSSOP Product overview: LMP7718MME/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 88MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 88MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7718MME/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
High Speed Operational Amplifiers Dual Channel, 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Amplifier 8-VSSOP -40 to 125
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7718MME/NOPB | LMP7718MME/NOPB | 1227399-LMP7718MME/NOPB | 687-LMP7718MME/NOPB | 296-40282-2-ND | LMP7718MME/NOPB | LMP7718MME/NOPB | LMP7718MME/NOPB | LMP7718MME/NOPB |
| Product Name | LMP7718 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual 88MHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 5.5 volts | |||||||
| VOS | 0.4500 millivolts | 0.0100 millivolts | 0.0100 millivolts | ||||||
| Quiescent Current (IQ) | 1700 microamps | ||||||||
| GBW | 88 MHz | 88 MHz | 88 MHz |