88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier 8-VSSOP -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Op Amp, 88MHz, Low Noise, 10uV Vos, 2V-5.5V, MSOP Product overview: LMP7718MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 88MHz, 2V, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 88MHz, 2V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7718MM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 809662-LMP7718MM/NOP
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 35V/μs
Gain Bandwidth Product: 88MHz
Current - Input Bias: 0.1pA
Voltage - Input Offset: 10μV
Current - Supply: 1.3mA
Current - Output / Channel: 60mA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: LMP7718
Operational Amplifier, 2 Func, 480uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 2 Func, 480uV Offset-Max, CMOS, PDSO8
High Speed Operational Amplifiers 88MHz Lo Noise 1.8V CMOS Input Op Amp
LMP7718 DUAL CHANNEL, 88 MHZ, PR
IC OPAMP GP 2 CIRCUIT 8VSSOP
OP AMP, LN, CMOS DUAL, POWERWISE; No. of Amplifiers:2 Amplifier; Bandwidth:88MHz; Slew Rate:35V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7718MM/NOPB | 296-41442-1-ND | 687-LMP7718MM/NOPB | 809662-LMP7718MM/NOPB | LMP7718MM/NOPB | LMP7718MM/NOPB | LMP7718MM/NOPB | LMP7718MM/NOPB | 26AJ7028 | LMP7718MM/NOPB | LMP7718MM/NOPB |
| Product Name | LMP7718 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 88MHz 2V 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7718MM/NOPB | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Ln, Cmos Dual, Powerwise; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 2 to 5.5 volts | 2 volts | 2 volts | 1.8 to 5.5 volts | ||||||
| VOS | 0.4500 millivolts | 0.0100 millivolts | 0.0100 millivolts | 0.0100 millivolts | |||||||
| Quiescent Current (IQ) | 1700 microamps | ||||||||||
| GBW | 88 MHz | 88 MHz | 88 MHz | 88 MHz |