Texas Instruments LMP7718 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier LMP7718MAE/NOPB

Description
88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Description
88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMP7718 is a dual, low-noise, CMOS input operational amplifier with a gain bandwidth product of 88 MHz, designed for precision, low-voltage applications. It operates from a single supply of 1.8 V to 5.5 V and features rail-to-rail output swing, with a maximum input offset voltage of ±150 µV and input-referred voltage noise of 5.8 nV/√Hz. The device consumes 1.30 mA per channel and is available in an 8-pin SOIC package. It is rated for operation from −40°C to 125°C. The LMP7718MAE/NOPB variant is packaged in an 8-pin SOIC with a tape and reel format.

Datasheet Summary
Powered by GS/AI

The LMP7718 is a dual, low-noise, CMOS input operational amplifier with a gain bandwidth product of 88 MHz, designed for precision, low-voltage applications. It operates from a single supply of 1.8 V to 5.5 V and features rail-to-rail output swing, with a maximum input offset voltage of ±150 µV and input-referred voltage noise of 5.8 nV/√Hz. The device consumes 1.30 mA per channel and is available in an 8-pin SOIC package. It is rated for operation from −40°C to 125°C. The LMP7718MAE/NOPB variant is packaged in an 8-pin SOIC with a tape and reel format.

Suppliers

Company
Product
Description
Supplier Links
LMP7718 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier - LMP7718MAE/NOPB - Texas Instruments
Dallas, TX, United States
LMP7718 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier
LMP7718MAE/NOPB
LMP7718 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier LMP7718MAE/NOPB
88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier 8-SOIC -40 to 125

88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
 - LMP7718MAE/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 480uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 480uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
 - LMP7718MAE/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 480uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 480uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMP7718MAE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMP7718MAE/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMP7718MAE/NOPBTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMP7718MAE/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMP7718MAE/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps 296-LMP7718MAE/NOPBCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMP7718MAE/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMP7718MAE/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMP7718MAE/NOPBDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 88MHz 5.5V SOIC Operational Amplifier IC
687-LMP7718MAE/NOPB
Dual 88MHz 5.5V SOIC Operational Amplifier IC 687-LMP7718MAE/NOPB
Dual Low Noise Op Amp, 88MHz GBW, R-R Out, 5.5V, 8-Pin SOIC, SMT Product overview: LMP7718MAE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 88MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 88MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7718MAE/NOPB can be used for catalog matching and distributor lookup.

Dual Low Noise Op Amp, 88MHz GBW, R-R Out, 5.5V, 8-Pin SOIC, SMT Product overview: LMP7718MAE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 88MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 88MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7718MAE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
LMP7718MAE/NOPB
High Speed Operational Amplifiers LMP7718MAE/NOPB
High Speed Operational Amplifiers Dual Channel, 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Amplifier 8-SOIC -40 to 125

High Speed Operational Amplifiers Dual Channel, 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMP7718MAE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP7718MAE/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMP7718MAE/NOPB
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7718MAE/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMP7718MAE/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMP7718MAE/NOPB
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMP7718MAE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP7718MAE/NOPB
Instrumentation, OP Amps, Buffer Amps LMP7718MAE/NOPB
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMP7718MAE/NOPB LMP7718MAE/NOPB 296-LMP7718MAE/NOPBTR-ND 687-LMP7718MAE/NOPB LMP7718MAE/NOPB LMP7718MAE/NOPB LMP7718MAE/NOPB LMP7718MAE/NOPB
Product Name LMP7718 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 88MHz 5.5V SOIC Operational Amplifier IC High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 2 volts
VOS 0.4500 millivolts 0.0100 millivolts
Quiescent Current (IQ) 1700 microamps
GBW 88 MHz 88 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
 - CLC415AJE-TR13 - Rochester Electronics
Specs
Package Type SOIC; SOIC14
Life Cycle Stage Obsolete
View Details
3 suppliers