Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7718MA LMP7718MA

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201809-LMP7718MA Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): MCP622-E/SN; LMP7718MAE; LMP7718MA; LMR822F-E2; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201809-LMP7718MA Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): MCP622-E/SN; LMP7718MAE; LMP7718MA; LMR822F-E2; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7718MA - 1201809-LMP7718MA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7718MA
1201809-LMP7718MA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7718MA 1201809-LMP7718MA
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201809-LMP7718MA Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): MCP622-E/SN; LMP7718MAE; LMP7718MA; LMR822F-E2; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201809-LMP7718MA
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): MCP622-E/SN; LMP7718MAE; LMP7718MA; LMR822F-E2;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
SOIC Operational Amplifier IC - 687-LMP7718MA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Operational Amplifier IC
687-LMP7718MA
SOIC Operational Amplifier IC 687-LMP7718MA
IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC Product overview: LMP7718MA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7718MA can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC Product overview: LMP7718MA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7718MA can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMP7718MA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP7718MA
Instrumentation, OP Amps, Buffer Amps LMP7718MA
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1201809-LMP7718MA 687-LMP7718MA LMP7718MA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7718MA SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Slew Rate 11.5 V/µs 11.5 V/µs
Bandwidth 88 MHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Bulk SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD602JN - Lingto Electronic Limited
Specs
Source Current (IS) 11 milliamps
Bandwidth 35 MHz
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC3RL02BYFPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
Op Amps - 1914282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 2.4 volts
Package Type μmax
View Details