The LMP7717 is a single, low-noise, CMOS input operational amplifier with a gain bandwidth product of 88 MHz, designed for precision, low-voltage applications such as sensor interfacing and photodiode amplification. It operates from a 1.8 V to 5.5 V supply and features a rail-to-rail output stage with a voltage offset of ±150 µV maximum and input-referred voltage noise of 5.8 nV/√Hz. The device is packaged in a 5-pin SOT-23, has a quiescent current of 1.15 mA per channel, and is specified for operation from -40°C to 125°C. It is manufactured using TI's VIP50 process and supports a CMOS input stage with input bias current of 100 fA, including ground as part of the input common-mode range.
88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier 5-SOT-23 -40 to 125
Operational Amplifier, 1 Func, 480uV Offset-Max, CMOS, PDSO5
Operational Amplifier, 1 Func, 480uV Offset-Max, CMOS, PDSO5
1ch 88MHz Op Amp, Low Noise, 10uV Vos, SOT-23-5 Product overview: LMP7717MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 88MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7717MFX/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits(ICs)
Packaging: Tape and Reel
Operating Temperature Range: -40°C ~ 125°C
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Precision Amplifiers Single Channel, 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Amplifier 5-SOT-23 -40 to 125
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7717MFX/NOPB | LMP7717MFX/NOPB | 687-LMP7717MFX/NOPB | 296-43850-2-ND | LMP7717MFX/NOPB | LMP7717MFX/NOPB | LMP7717MFX/NOPB | LMP7717MFX/NOPB | LMP7717MFX/NOPB | |
| Product Name | LMP7717 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier | 88MHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits(ICs) | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 2 to 5.5 volts | 1.8 volts | 1.8 volts | ||||||
| VOS | 0.4500 millivolts | 0.0100 millivolts | 0.0100 millivolts | |||||||
| Quiescent Current (IQ) | 1400 microamps | |||||||||
| GBW | 88 MHz | 88 MHz | 88 MHz |