88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 779513-LMP7717MAX/NO
Series: LMP, PowerWise
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.1pA
Voltage - Input Offset: 10μV
Family Name: LMP7717
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.15mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 60mA
SR - Slew Rate: 35 V/μs
GBP - Gain Bandwidth Product: 88MHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): MCP6291T-E/SN; MCP6271T-E/SN; MCP6291-E/SN; MCP6271-E/SN;
Introduction Date: July 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 1 Func, 480uV Offset-Max, CMOS, PDSO8
88MHz Op Amp, 10uV Vos, 0.1pA Ib, 1.15mA, 1.8V CMOS, SOIC Product overview: LMP7717MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88MHz, 1.15mA, 1.8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 88MHz, 1.15mA, 1.8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7717MAX/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7717MAX/NOPB | 779513-LMP7717MAX/NOPB | LMP7717MAX/NOPB-ND | LMP7717MAX/NOPB | 687-LMP7717MAX/NOPB | LMP7717MAX/NOPB | 815-LMP7717MAX/NOPB | LMP7717MAX/NOPB | LMP7717MAX/NOPB |
| Product Name | LMP7717 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7717MAX/NOPB | Instrumentation, Op Amps, Buffer Amps | 88MHz 1.15mA 1.8V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1 CIRCUIT 8SOIC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 2 to 5.5 volts | 5.5 volts | ||||||
| VOS | 0.4500 millivolts | 0.0100 millivolts | 0.0100 millivolts | ||||||
| Quiescent Current (IQ) | 1400 microamps | ||||||||
| GBW | 88 MHz | 88 MHz | 88 MHz |