Texas Instruments Operational Amplifier IC LMP7717MA

Description
Operational Amplifier, 1 Func, 480uV Offset-Max, CMOS, PDSO8
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 480uV Offset-Max, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMP7717MA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 480uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 480uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-LMP7717MA
Operational Amplifier IC 687-LMP7717MA
IC CMOS 1 CIRCUIT 8SOIC Product overview: LMP7717MA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7717MA can be used for catalog matching and distributor lookup.

IC CMOS 1 CIRCUIT 8SOIC Product overview: LMP7717MA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7717MA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7717MA - 1201807-LMP7717MA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7717MA
1201807-LMP7717MA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7717MA 1201807-LMP7717MA
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201807-LMP7717MA Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201807-LMP7717MA
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMP7717MA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP7717MA
Integrated Circuits (ICs) - Linear - Amplifiers LMP7717MA
IC CMOS 1 CIRCUIT 8SOIC

IC CMOS 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMP7717MA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP7717MA
Instrumentation, OP Amps, Buffer Amps LMP7717MA
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMP7717MA 687-LMP7717MA 1201807-LMP7717MA LMP7717MA LMP7717MA
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7717MA Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type SOP; SOP8 Bulk Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Active Active
Slew Rate 35 V/µs 3.50E-5 V/µs 35 V/µs
Bandwidth 88 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2264473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
Operational Amplifier IC - 687-CLC446AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 400 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
 - CA3078AT - Rochester Electronics
Specs
Package Type CAN8 TO5
Life Cycle Stage Rochester Active
View Details
5 suppliers