Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7716QMMX LMP7716QMMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071595-LMP7716QMMX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 11.5 V/μs Current - Input Bias: 0.1pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1.3mA Channel Output Current: 66mA Gain Bandwidth Product (GBP): 17MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071595-LMP7716QMMX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 11.5 V/μs Current - Input Bias: 0.1pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1.3mA Channel Output Current: 66mA Gain Bandwidth Product (GBP): 17MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7716QMMX - 071595-LMP7716QMMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7716QMMX
071595-LMP7716QMMX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7716QMMX 071595-LMP7716QMMX
Manufacturer: Texas Instruments Win Source Part Number: 071595-LMP7716QMMX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 11.5 V/μs Current - Input Bias: 0.1pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1.3mA Channel Output Current: 66mA Gain Bandwidth Product (GBP): 17MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071595-LMP7716QMMX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 11.5 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1.3mA
Channel Output Current: 66mA
Gain Bandwidth Product (GBP): 17MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
17MHZ Operational Amplifier IC - 687-LMP7716QMMX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17MHZ Operational Amplifier IC
687-LMP7716QMMX
17MHZ Operational Amplifier IC 687-LMP7716QMMX
IC OPAMP GP 17MHZ RRO 8VSSOP Product overview: LMP7716QMMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7716QMMX can be used for catalog matching and distributor lookup.

IC OPAMP GP 17MHZ RRO 8VSSOP Product overview: LMP7716QMMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7716QMMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 071595-LMP7716QMMX 687-LMP7716QMMX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7716QMMX 17MHZ Operational Amplifier IC
Supply Voltage (VS) 1.8 to 5.5 volts
Source Current (IS) 1.3 milliamps
VOS 0.0100 millivolts
IBIAS 1.00E-7 µA
GBW 17 MHz
Unlock Full Specs
to access all available technical data