Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier 8-VSSOP -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Low Noise Op Amp, 17MHz, R-R Out, 5.5V, 8-Pin VSSOP Product overview: LMP7716QMME/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 17MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7716QMME/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 779511-LMP7716QMME/N
Series: LMP, PowerWise
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.1pA
Voltage - Input Offset: 10μV
Family Name: LMP7716Q
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.3mA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 66mA
SR - Slew Rate: 11.5 V/μs
GBP - Gain Bandwidth Product: 17MHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Alternative Parts (Cross-Reference): MCP6272T-E/MSG; BU7266FVM-TR; MAX4402AUA/V+T; ISL28214FUZ;
Introduction Date: May 03, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
Precision Amplifiers Automotive, Dual Precision, 17MHz, Low Noise, CMOS Input Amplifier 8-VSSOP -40 to 125
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7716QMME/NOPB | LMP7716QMME/NOPBTR-ND | 687-LMP7716QMME/NOPB | 779511-LMP7716QMME/NOPB | LMP7716QMME/NOPB | 815-LMP7716QMME/NOPB | LMP7716QMME/NOPB | LMP7716QMME/NOPB | LMP7716QMME/NOPB |
| Product Name | LMP7716-Q1 Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 17MHz 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7716QMME/NOPB | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 8VSSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | VSSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | Surface Mount | |||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 1.3 milliamps | 1.3 milliamps | 1.3 milliamps | 1.3 milliamps | |||||
| Slew Rate | 11.5 V/µs | 11.5 V/µs | 11.5 V/µs | 1.15E-5 V/µs |