Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier 8-VSSOP -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Op Amp, 17MHz, 0.1pA Ib, 10uV Vos, 85dB CMRR, 5.5V Product overview: LMP7716MME/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 17MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7716MME/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055481-LMP7716MME/N
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 11.5 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1.3mA
Channel Output Current: 66mA
Gain Bandwidth Product (GBP): 17MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 430uV Offset-Max, CMOS, PDSO8
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Precision Amplifiers Dual Prec 17MHz Lo Noise CMOS Input Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7716MME/NOPB | LMP7716MME/NOPBCT-ND | 687-LMP7716MME/NOPB | 1055481-LMP7716MME/NOPB | LMP7716MME/NOPB | 815-LMP7716MME/NOPB | LMP7716MME/NOPB | LMP7716MME/NOPB | LMP7716MME/NOPB | LMP7716MME/NOPB |
| Product Name | LMP7716 Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 17MHz 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7716MME/NOPB | IC OPAMP GP 2 CIRCUIT 8VSSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | SSOP; SOP; 8-VSSOP | SSOP; SOP; VSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 1.3 milliamps | 1.3 milliamps | 1.3 milliamps | 1.3 milliamps | ||||||
| Slew Rate | 11.5 V/µs | 11.5 V/µs | 11.5 V/µs | 1.15E-5 V/µs | 11.5 V/µs |