Texas Instruments LMP7716 Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier LMP7716MM/NOPB

Description
Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMP7716 Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier - LMP7716MM/NOPB - Texas Instruments
Dallas, TX, United States
LMP7716 Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier
LMP7716MM/NOPB
LMP7716 Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier LMP7716MM/NOPB
Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier 8-VSSOP -40 to 125

Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 17MHz 5.5V MSOP Operational Amplifier IC
687-LMP7716MM/NOPB
Dual 17MHz 5.5V MSOP Operational Amplifier IC 687-LMP7716MM/NOPB
Dual Op Amp, 17MHz, 1pA Ib, 150uV Vos, 85dB CMRR/PSRR, 1.8-5.5V, MSOP Product overview: LMP7716MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17MHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 17MHz, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7716MM/NOPB can be used for catalog matching and distributor lookup.

Dual Op Amp, 17MHz, 1pA Ib, 150uV Vos, 85dB CMRR/PSRR, 1.8-5.5V, MSOP Product overview: LMP7716MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17MHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 17MHz, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7716MM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7716MM/NOPB - 877661-LMP7716MM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7716MM/NOPB
877661-LMP7716MM/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7716MM/NOPB 877661-LMP7716MM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 877661-LMP7716MM/NOP B Series: Automotive, AEC-Q100, LMP® Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LMP7716 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: LMP7716MM/NOPBCT, LMP7716MM/NOPBTR, LMP7716MM/NOPBDKR, *LMP7716MM/NOPB, LMP7716MMNOPB

Manufacturer: Texas Instruments
Win Source Part Number: 877661-LMP7716MM/NOPB
Series: Automotive, AEC-Q100, LMP®
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMP7716
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMP7716MM/NOPBCT, LMP7716MM/NOPBTR, LMP7716MM/NOPBDKR, *LMP7716MM/NOPB, LMP7716MMNOPB

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMP7716MM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMP7716MM/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMP7716MM/NOPBTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMP7716MM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMP7716MM/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMP7716MM/NOPBDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMP7716MM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMP7716MM/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMP7716MM/NOPBCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
 - LMP7716MM/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 430uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 430uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
LMP7716MM/NOPB
Precision Amplifiers LMP7716MM/NOPB
Precision Amplifiers DUAL PREC 17MHZ AMP

Precision Amplifiers DUAL PREC 17MHZ AMP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMP7716MM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP7716MM/NOPB
Instrumentation, OP Amps, Buffer Amps LMP7716MM/NOPB
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMP7716MM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMP7716MM/NOPB
Instrumentation, OP Amps, Buffer Amps LMP7716MM/NOPB
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMP7716MM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMP7716MM/NOPB
Instrumentation, OP Amps, Buffer Amps LMP7716MM/NOPB
LMP7716 DUAL PRECISION, 17 MHZ,

LMP7716 DUAL PRECISION, 17 MHZ,

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMP7716MM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP7716MM/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMP7716MM/NOPB
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Op Amp, 17Mhz, 9.5V/us, Msop-8; No. Of Amplifiers Texas Instruments - 99K2281 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 17Mhz, 9.5V/us, Msop-8; No. Of Amplifiers Texas Instruments
99K2281
Op Amp, 17Mhz, 9.5V/us, Msop-8; No. Of Amplifiers Texas Instruments 99K2281
OP AMP, 17MHZ, 9.5V/uS, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:17MHz; Slew Rate:9.5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 17MHZ, 9.5V/uS, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:17MHz; Slew Rate:9.5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Op Amp, 17Mhz, 9.5V/us, Msop-8; No. Of A; Msl Texas Instruments - 29AH6134 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 17Mhz, 9.5V/us, Msop-8; No. Of A; Msl Texas Instruments
29AH6134
Op Amp, 17Mhz, 9.5V/us, Msop-8; No. Of A; Msl Texas Instruments 29AH6134
OP AMP, 17MHZ, 9.5V/US, MSOP-8; NO. OF A; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, 17MHZ, 9.5V/US, MSOP-8; NO. OF A; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7716MM/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMP7716MM/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMP7716MM/NOPB
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMP7716MM/NOPB 687-LMP7716MM/NOPB 877661-LMP7716MM/NOPB LMP7716MM/NOPBTR-ND LMP7716MM/NOPB LMP7716MM/NOPB LMP7716MM/NOPB LMP7716MM/NOPB LMP7716MM/NOPB LMP7716MM/NOPB 99K2281 29AH6134 LMP7716MM/NOPB
Product Name LMP7716 Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier Dual 17MHz 5.5V MSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7716MM/NOPB Instrumentation, Op Amps, Buffer Amps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, 17Mhz, 9.5V/us, Msop-8; No. Of Amplifiers Texas Instruments Op Amp, 17Mhz, 9.5V/us, Msop-8; No. Of A; Msl Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type VSSOP Tape and Reel SSOP; SOP; 8-VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; VSSOP8 SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount Surface Mount Surface Mount
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 volts 1.8 volts 1.8 to 5.5 volts
Slew Rate 11.5 V/µs 11.5 V/µs 11.5 V/µs 11.5 V/µs 11.5 V/µs 1.15E-5 V/µs 9.5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
5 suppliers
TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers