Texas Instruments High-Performance Analog 17MHz 1.15mA SOT-23 Operational Amplifier IC LMP7715MFX

Description
17MHz Op Amp, 10uV Vos, 1.15mA, SOT-23-5, 1Ch Product overview: LMP7715MFX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 1.15mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHz, 1.15mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7715MFX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
17MHz Op Amp, 10uV Vos, 1.15mA, SOT-23-5, 1Ch Product overview: LMP7715MFX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 1.15mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHz, 1.15mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7715MFX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
17MHz 1.15mA SOT-23 Operational Amplifier IC
687-LMP7715MFX
17MHz 1.15mA SOT-23 Operational Amplifier IC 687-LMP7715MFX
17MHz Op Amp, 10uV Vos, 1.15mA, SOT-23-5, 1Ch Product overview: LMP7715MFX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 1.15mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHz, 1.15mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7715MFX can be used for catalog matching and distributor lookup.

17MHz Op Amp, 10uV Vos, 1.15mA, SOT-23-5, 1Ch Product overview: LMP7715MFX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 1.15mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHz, 1.15mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7715MFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMP7715MFX-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMP7715MFX-ND
Instrumentation, Op Amps, Buffer Amps LMP7715MFX-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7715MFX - 1201805-LMP7715MFX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7715MFX
1201805-LMP7715MFX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7715MFX 1201805-LMP7715MFX
Manufacturer: Texas Instruments Win Source Part Number: 1201805-LMP7715MFX Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 1.15mA Amplifier Type: General Purpose Slew Rate: 11.5V/μs Gain Bandwidth Product: 17MHz Current - Input Bias: 0.1pA Voltage - Input Offset: 10μV Current - Output / Channel: 66mA Family Name: LMP7715 Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Introduction Date: May 03, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Sensing & Instrumentation, Automotive Family Part Number: LMP7715 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1201805-LMP7715MFX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1.15mA
Amplifier Type: General Purpose
Slew Rate: 11.5V/μs
Gain Bandwidth Product: 17MHz
Current - Input Bias: 0.1pA
Voltage - Input Offset: 10μV
Current - Output / Channel: 66mA
Family Name: LMP7715
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Introduction Date: May 03, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation, Automotive
Family Part Number: LMP7715
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMP7715MFX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP7715MFX
Instrumentation, OP Amps, Buffer Amps LMP7715MFX
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMP7715MFX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP7715MFX
Integrated Circuits (ICs) - Linear - Amplifiers LMP7715MFX
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7715MFX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMP7715MFX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMP7715MFX
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMP7715MFX LMP7715MFX-ND 1201805-LMP7715MFX LMP7715MFX LMP7715MFX LMP7715MFX
Product Name 17MHz 1.15mA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7715MFX Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Slew Rate 11.5 V/µs 11.5 V/µs 11.5 V/µs 11.5 V/µs 1.15E-5 V/µs
Bandwidth 17 MHz 17 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape and Reel SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753 Surface Mount
Unlock Full Specs
to access all available technical data