Single Precision, 17 MHz, Low Noise, CMOS Input Amplifier 5-SOT-23 -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1201804-LMP7715MF
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1.15mA
Amplifier Type: General Purpose
Slew Rate: 11.5V/μs
Gain Bandwidth Product: 17MHz
Current - Input Bias: 0.1pA
Voltage - Input Offset: 10μV
Current - Output / Channel: 66mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Sensing & Instrumentation, Automotive
Family Part Number: LMP7715
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V
17MHz Op Amp, 10uV Vos, 0.1pA Ib, SOT-23, 1.8-5.5V Product overview: LMP7715MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7715MF can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7715MF | LMP7715MFTR-ND | 1201804-LMP7715MF | 687-LMP7715MF | LMP7715MF | LMP7715MF | LMP7715MF | LMP7715MF |
| Product Name | LMP7715 Single Precision, 17 MHz, Low Noise, CMOS Input Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7715MF | 17MHz 5.5V SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Package Type | SOT-23 | SOT; SC-74A, SOT-753 | Tape and Reel | Surface Mount | Surface Mount | SOT; SC-74A, SOT-753 | ||
| Features | Rail-Rail-Out | Single-Supply | ||||||
| Source Current (IS) | 1.15 milliamps | 1.15 milliamps | 1.15 milliamps | 1.15 milliamps | ||||
| Slew Rate | 11.5 V/µs | 11.5 V/µs | 11.5 V/µs | 1.15E-5 V/µs | 11.5 V/µs | 11.5 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |