Texas Instruments LMP7712 Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier LMP7712MME/NOPB

Description
Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMP7712 Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier - LMP7712MME/NOPB - Texas Instruments
Dallas, TX, United States
LMP7712 Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier
LMP7712MME/NOPB
LMP7712 Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier LMP7712MME/NOPB
Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier 10-VSSOP -40 to 125

Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier 10-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 17MHz Operational Amplifier IC
687-LMP7712MME/NOPB
Dual 17MHz Operational Amplifier IC 687-LMP7712MME/NOPB
Dual Op Amp, 17MHz, 10uV Vos, 100nA Ib, VSSOP Product overview: LMP7712MME/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 17MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7712MME/NOPB can be used for catalog matching and distributor lookup.

Dual Op Amp, 17MHz, 10uV Vos, 100nA Ib, VSSOP Product overview: LMP7712MME/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 17MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7712MME/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMP7712MME/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMP7712MME/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMP7712MME/NOPBTR-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMP7712MME/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMP7712MME/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps 296-LMP7712MME/NOPBCT-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7712MME/NOPB - 1055478-LMP7712MME/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7712MME/NOPB
1055478-LMP7712MME/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7712MME/NOPB 1055478-LMP7712MME/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055478-LMP7712MME/N OPB Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 11.5 V/μs Current - Input Bias: 0.1pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1.3mA Channel Output Current: 66mA Gain Bandwidth Product (GBP): 17MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055478-LMP7712MME/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 11.5 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1.3mA
Channel Output Current: 66mA
Gain Bandwidth Product (GBP): 17MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LMP7712MME/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 150uV Offset-Max, CMOS, PDSO10

Operational Amplifier, 2 Func, 150uV Offset-Max, CMOS, PDSO10

Supplier's Site Datasheet
 - LMP7712MME/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 150uV Offset-Max, CMOS, PDSO10

Operational Amplifier, 2 Func, 150uV Offset-Max, CMOS, PDSO10

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMP7712MME/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP7712MME/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMP7712MME/NOPB
IC CMOS 2 CIRCUIT 10VSSOP

IC CMOS 2 CIRCUIT 10VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMP7712MME/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP7712MME/NOPB
Instrumentation, OP Amps, Buffer Amps LMP7712MME/NOPB
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7712MME/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMP7712MME/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMP7712MME/NOPB
IC CMOS 2 CIRCUIT 10VSSOP

IC CMOS 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
LMP7712MME/NOPB
Precision Amplifiers LMP7712MME/NOPB
Precision Amplifiers Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier 10-VSSOP -40 to 125

Precision Amplifiers Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier 10-VSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMP7712MME/NOPB 687-LMP7712MME/NOPB 296-LMP7712MME/NOPBTR-ND 1055478-LMP7712MME/NOPB LMP7712MME/NOPB LMP7712MME/NOPB LMP7712MME/NOPB LMP7712MME/NOPB LMP7712MME/NOPB
Product Name LMP7712 Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier Dual 17MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7712MME/NOPB Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards and Certifications RoHS
Package Type VSSOP Tape and Reel MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; 10-VSSOP SSOP; SOP; VSSOP10 Surface Mount SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Standards RoHS RoHS RoHS
Supply Voltage (VS) 5 volts 1.8 to 5.5 volts 1.8 volts
Slew Rate 11.5 V/µs 11.5 V/µs 11.5 V/µs 1.15E-5 V/µs 11.5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCVF2310PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
TL064M Low-Power JFET-Input Quad Operational Amplifier - 8102303CA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVR - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
9 suppliers