General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
17MHz Op Amp, 10uV Vos, 1.15mA, SOT-23-6, 1-Ch Product overview: LMP7711MKX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 1.15mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHz, 1.15mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7711MKX can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-THIN
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
IC OPAMP GP 1 CIRCUIT SOT23-THIN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7711MKX-ND | 687-LMP7711MKX | LMP7711MKX | LMP7711MKX | LMP7711MKX |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 17MHz 1.15mA SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 1.15 milliamps | 1.15 milliamps | 1.15 milliamps | ||
| Slew Rate | 11.5 V/µs | 11.5 V/µs | 1.15E-5 V/µs | 11.5 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SOT-23-6 Thin, TSOT-23-6 | Tape and Reel | Surface Mount | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 |