Single Precision, 17 MHz, Low Noise, CMOS Input Amplifier 6-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 136733-LMP7711MK/NOP
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 11.5 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1.15mA
Channel Output Current: 66mA
Gain Bandwidth Product (GBP): 17MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
17MHz Op Amp, 1.8-5.5V, 11.5V/µs Slew Rate, TSOT Product overview: LMP7711MK/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 5.5V, 11.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHz, 5.5V, 11.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7711MK/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 580uV Offset-Max, CMOS, PDSO6
Operational Amplifier, 1 Func, 580uV Offset-Max, CMOS, PDSO6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
OPERATIONAL AMPLIFIER (OP-AMP) IC; OP AM; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Precision Amplifiers SGL Prec 17 MHz Lo Noise CMOS Input Amp
IC OPAMP GP 1 CIRCUIT SOT23-THIN
IC OPAMP GP 1 CIRCUIT SOT23-THIN
IC OPAMP GP 1 CIRCUIT SOT23-THIN
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7711MK/NOPB | 2525487P | 136733-LMP7711MK/NOPB | LMP7711MK/NOPBTR-ND | 687-LMP7711MK/NOPB | LMP7711MK/NOPB | LMP7711MK/NOPB | 26AJ7026 | LMP7711MK/NOPB | LMP7711MK/NOPB | LMP7711MK/NOPB | LMP7711MK/NOPB |
| Product Name | LMP7711 Single Precision, 17 MHz, Low Noise, CMOS Input Amplifier | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7711MK/NOPB | Instrumentation, Op Amps, Buffer Amps | 17MHz 5.5V 11.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier (Op-Amp) Ic; Op Am; Msl Texas Instruments | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||||
| Package Type | SOT | SOT; SOT23; SOT-23 | SOT; SOT23; TSOT-23-6 | SOT; SOT-23-6 Thin, TSOT-23-6 | Tape and Reel | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | Surface Mount | |||
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Number of Pins | 6 | |||||||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 5 volts | 5.5 volts | 1.8 volts |