Precision, CMOS Input, RRIO, Wide Supply Range Decompensated Amplifier 14-TSSOP -40 to 125
Operational Amplifier, 4 Func, 220uV Offset-Max, PDSO14
Operational Amplifier, 4 Func, 220uV Offset-Max, PDSO14
4-Ch Op Amp, 15MHz GBW, 1pA Ib, 220uV Vos, CMOS, TSSOP Product overview: LMP7709MT/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7709MT/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201800-LMP7709MT/NO
Series: LMP, PowerWise
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 37μV
Family Name: LMP7709
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 86mA
SR - Slew Rate: 5.9 V/μs
GBP - Gain Bandwidth Product: 15MHz
Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Alternative Parts (Cross-Reference): TS464CP; TS924IAIYPT; TS974IP;
Introduction Date: June 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Precision Amplifiers 14Mhz Quad 12V RRIO Prec Amp
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7709MT/NOPB | LMP7709MT/NOPB | 687-LMP7709MT/NOPB | 1201800-LMP7709MT/NOPB | LMP7709MT/NOPB-ND | LMP7709MT/NOPB | LMP7709MT/NOPB | LMP7709MT/NOPB | LMP7709MT/NOPB |
| Product Name | LMP7709 Precision, CMOS Input, RRIO, Wide Supply Range Decompensated Amplifier | 15MHz TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7709MT/NOPB | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,TSSOP | SSOP; SOP; TSSOP; TSSOP14 | Rail/Tube | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Standards | RoHS | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Active | Active | ||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 volts |