The LMP7709 is a quad, low offset voltage, rail-to-rail input and output precision amplifier with a CMOS input stage and a wide supply voltage range of 2.7V to 12V. It is offered in a 14-pin SOIC package and is stable at a gain of 10 or higher. The device has a maximum input offset voltage of ±220 µV, input bias current of ±200 fA, common-mode rejection ratio of 130 dB, open-loop gain of 130 dB, and a gain-bandwidth product of 14 MHz at a gain of 10. It operates over a temperature range of -40°C to 125°C and is designed for high-impedance sensor interfaces, battery-powered instrumentation, and instrumentation amplifiers.
Precision, CMOS Input, RRIO, Wide Supply Range Decompensated Amplifier 14-SOIC
Operational Amplifier, 4 Func, 220uV Offset-Max, PDSO14
Operational Amplifier, 4 Func, 220uV Offset-Max, PDSO14
4-Ch Op Amp, 15MHz BW, CMOS, 220uV Vos, 12V, SOIC Product overview: LMP7709MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7709MA/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1319865-LMP7709MA/NO
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Bulk
Number of Circuits: 4
Standard Package: 1
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5.9V/µs
Gain Bandwidth Product: 15 MHz
Current - Input Bias: 0.2 pA
Voltage - Input Offset: 37 µV
Current - Supply: 2.9mA (x4 Channels)
Current - Output / Channel: 86 mA
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
Fake Threat In the Open Market: 70
HTSUS: 0000.00.0000
Other Part Number: 2156-LMP7709MA/NOPB,
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 12 V
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Precision Amplifiers Precision, CMOS Input, RRIO, Wide Supply Range Decompensated Quad Amplifier 14-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7709MA/NOPB | LMP7709MA/NOPB | 687-LMP7709MA/NOPB | LMP7709MA/NOPB-ND | 1319865-LMP7709MA/NOPB | LMP7709MA/NOPB | LMP7709MA/NOPB | LMP7709MA/NOPB |
| Product Name | LMP7709 Precision, CMOS Input, RRIO, Wide Supply Range Decompensated Amplifier | 15MHz 12V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,TSSOP | SOIC; SOIC14 | Rail/Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154", 3.90mm Width) | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Standards | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | Active | |||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 volts |