The LMP7708 is a dual, precision, CMOS input, rail-to-rail input and output amplifier with a wide supply voltage range of 2.7V to 12V, designed for sensor interface and instrumentation applications. It features an input offset voltage of ±220 µV maximum, input bias current of ±200 fA, CMRR of 130 dB, and a gain bandwidth product of 14 MHz at a gain of 10. The device is stable at a gain of 10 or higher and operates over a temperature range of −40°C to 125°C. It is offered in an 8-pin SOIC package. Input and output swing within 40 mV of the rails to maximize dynamic range in low-supply applications.
Precision, CMOS Input, RRIO, Wide Supply Range Decompensated Amplifier 8-SOIC -40 to 125
Dual Op Amp, 15MHz, CMOS, RRIO, 2.7-12V, 8-SOIC Product overview: LMP7708MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 15MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7708MA/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 2 Func, 220uV Offset-Max, PDSO8
Operational Amplifier, 2 Func, 220uV Offset-Max, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1201798-LMP7708MA/NO
Series: LMP, PowerWise
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 37μV
Family Name: LMP7708
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 86mA
SR - Slew Rate: 5.9 V/μs
GBP - Gain Bandwidth Product: 15MHz
Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Alternative Parts (Cross-Reference): TS462CD; TSH82IYD; TSH82IDT-E;
Introduction Date: June 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Precision Amplifiers Precision, CMOS Input, RRIO, Wide Supply Range Decompensated Dual Amplifier 8-SOIC -40 to 125
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
LMP7708 PRECISION, CMOS INPUT, R
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMP7708MA/NOPB | 687-LMP7708MA/NOPB | LMP7708MA/NOPB-ND | LMP7708MA/NOPB | 1201798-LMP7708MA/NOPB | LMP7708MA/NOPB | LMP7708MA/NOPB | LMP7708MA/NOPB | LMP7708MA/NOPB | LMP7708MA/NOPB | 815-LMP7708MA/NOPB |
| Product Name | LMP7708 Precision, CMOS Input, RRIO, Wide Supply Range Decompensated Amplifier | Dual 15MHz 12V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7708MA/NOPB | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 8SOIC | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | SOIC,VSSOP | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | 15 MHz | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | |||
| Standards | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 volts | |||||||||
| Slew Rate | 5.9 V/µs | 5.9 V/µs | 5.9 V/µs | 5.90E-6 V/µs | 5.9 V/µs | 5.9 V/µs |