The LMP7707 is a single, precision, CMOS input, rail-to-rail input and output amplifier with a wide supply voltage range of 2.7V to 12V, designed for sensor interface and instrumentation applications. It is offered in a 5-pin SOT-23 package with an operating temperature range of -40°C to 125°C. The device has a maximum input offset voltage of ±200 µV, input bias current of ±200 fA, and a gain bandwidth product of 14 MHz at a gain of 10. It is stable at a gain of 10 or higher and features a common-mode rejection ratio of 130 dB and open-loop gain of 130 dB. The output swings within 40 mV of the supply rails to maximize dynamic range in low-voltage applications.
Precision, CMOS Input, RRIO, Wide Supply Range Decompensated Amplifier 5-SOT-23 -40 to 125
Operational Amplifier, 1 Func, 500uV Offset-Max, CMOS, PDSO5
Operational Amplifier, 1 Func, 500uV Offset-Max, CMOS, PDSO5
15MHz Op Amp, 1pA Ib, 200uV Vos, SOT-23, 12V Product overview: LMP7707MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7707MF/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
OP-AMP, SINGLE, 15MHZ, 5.9V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:15MHz; Slew Rate:5.9V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
Precision Amplifiers Prec 16Mhz RRIO 12V Op Amp
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7707MF/NOPB | LMP7707MF/NOPB | 687-LMP7707MF/NOPB | LMP7707MF/NOPBCT-ND | 26AJ7025 | LMP7707MF/NOPB | LMP7707MF/NOPB | LMP7707MF/NOPB | LMP7707MF/NOPB | LMP7707MF/NOPB |
| Product Name | LMP7707 Precision, CMOS Input, RRIO, Wide Supply Range Decompensated Amplifier | 15MHz 12V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op-Amp, Single, 15Mhz, 5.9V/us, Sot-23-5; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | SOIC,SOT-23 | SOT; SOT23; SOT-23-5 | Tape and Reel | SOT; SC-74A, SOT-753 | Surface Mount | Surface Mount | SOT; SC-74A, SOT-753 | |||
| Standards | RoHS | RoHS | RoHS | |||||||
| Life Cycle Stage | Active | Active | Active | |||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 volts | 2.7 volts |