Quad Op-Amp, 2.5MHz GBW, 37uV Vos, 12V, TSSOP Product overview: LMP7704MTX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5MHz, 12V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.5MHz, 12V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7704MTX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201796-LMP7704MTX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 3.2mA
Amplifier Type: General Purpose
Slew Rate: 1.1V/μs
Gain Bandwidth Product: 2.5MHz
Current - Input Bias: 0.2pA
Voltage - Input Offset: 37μV
Current - Output / Channel: 86mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: LMP7704
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 12V, ±1.35V ~ 6V
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMP7704MTX | 1201796-LMP7704MTX | LMP7704MTX-ND | LMP7704MTX | LMP7704MTX | LMP7704MTX |
| Product Name | Quad 2.5MHz 12V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7704MTX | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | ||||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs | |
| Bandwidth | 2.5 MHz | 2.5 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Tape and Reel | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | -40degC ~ 125degC |