The LMP7704MT is a quad precision CMOS operational amplifier designed for low offset voltage and rail-to-rail input and output. It operates within a supply voltage range of 2.7V to 12V, making it suitable for various applications, including sensor interfaces and battery-powered instrumentation. The device features a maximum input offset voltage of ±220 µV and an input bias current of less than ±1 pA, which are critical for precision applications. The LMP7704MT also boasts a common mode rejection ratio (CMRR) of 130 dB and an open loop gain of 130 dB, ensuring high performance in signal amplification. With a unity gain bandwidth of 2.5 MHz and the ability to swing within 40 mV of either rail, it maximizes signal dynamic range. The product is available in a compact 14-Pin TSSOP package, making it suitable for space-constrained designs.
Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers 14-TSSOP -40 to 125
Quad Op Amp, 2.5MHz BW, CMOS, 12V, 4-Ch, 14-TSSOP Product overview: LMP7704MT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5MHz, 12V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.5MHz, 12V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7704MT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 087934-LMP7704MT
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 37μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 3.2mA
Channel Output Current: 86mA
Gain Bandwidth Product (GBP): 2.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Portable Devices, Signal Processing
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Prec CMOS Input RRIO Amp
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7704MT | 687-LMP7704MT | LMP7704MT-ND | 087934-LMP7704MT | LMP7704MT | LMP7704MT | LMP7704MT | LMP7704MT | LMP7704MT | LMP7704MT |
| Product Name | LMP7704 Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers | Quad 2.5MHz 12V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7704MT | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Package Type | SOIC,TSSOP | Rail/Tube | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173, 4.40mm Width) | Surface Mount | ||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 12 volts | |||||||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs | 1.1 V/µs | |||
| Bandwidth | 2.5 MHz | 2.5 MHz | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |