Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7704MAX LMP7704MAX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201793-LMP7704MAX Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): TS944IDT; LMC6574AIM; LMC6574AIN; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201793-LMP7704MAX Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): TS944IDT; LMC6574AIM; LMC6574AIN; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7704MAX - 1201793-LMP7704MAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7704MAX
1201793-LMP7704MAX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7704MAX 1201793-LMP7704MAX
Manufacturer: Texas Instruments Win Source Part Number: 1201793-LMP7704MAX Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): TS944IDT; LMC6574AIM; LMC6574AIN; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1201793-LMP7704MAX
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): TS944IDT; LMC6574AIM; LMC6574AIN;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Quad 2.5MHz SOIC Operational Amplifier IC - 687-LMP7704MAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.5MHz SOIC Operational Amplifier IC
687-LMP7704MAX
Quad 2.5MHz SOIC Operational Amplifier IC 687-LMP7704MAX
QUAD OP-AMP, 520uV OFFSET-MAX, 2.5MHz BAND WIDTH, PDSO14, SOIC-14 Product overview: LMP7704MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7704MAX can be used for catalog matching and distributor lookup.

QUAD OP-AMP, 520uV OFFSET-MAX, 2.5MHz BAND WIDTH, PDSO14, SOIC-14 Product overview: LMP7704MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7704MAX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1201793-LMP7704MAX 687-LMP7704MAX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7704MAX Quad 2.5MHz SOIC Operational Amplifier IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1914818P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μMAX
Number of Pins 8
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2724EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 5 milliamps
Slew Rate 5 V/µs
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD526CD - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details