Texas Instruments LMP7704 Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers LMP7704MAX/NOPB

Description
Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers 14-SOIC
Request a Quote
Description
Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers 14-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMP7704MAX/NOPB is a quad, low-offset voltage, rail-to-rail input and output precision amplifier with a CMOS input stage, designed for sensor interface and instrumentation applications. It is packaged in a 14-pin SOIC with a body size of 3.91 mm × 8.65 mm. The device operates over a supply voltage range of 2.7 V to 12 V, with a temperature range of -40°C to 125°C and a unity-gain bandwidth of 2.5 MHz. Input offset voltage is specified at ±220 µV maximum, input bias current at ±200 fA, and CMRR at 130 dB. The output swings within 40 mV of either rail. The part is built using VIP50 technology, enabling operation under conditions where conventional CMOS amplifiers cannot function.

Datasheet Summary
Powered by GS/AI

The LMP7704MAX/NOPB is a quad, low-offset voltage, rail-to-rail input and output precision amplifier with a CMOS input stage, designed for sensor interface and instrumentation applications. It is packaged in a 14-pin SOIC with a body size of 3.91 mm × 8.65 mm. The device operates over a supply voltage range of 2.7 V to 12 V, with a temperature range of -40°C to 125°C and a unity-gain bandwidth of 2.5 MHz. Input offset voltage is specified at ±220 µV maximum, input bias current at ±200 fA, and CMRR at 130 dB. The output swings within 40 mV of either rail. The part is built using VIP50 technology, enabling operation under conditions where conventional CMOS amplifiers cannot function.

Suppliers

Company
Product
Description
Supplier Links
LMP7704 Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers - LMP7704MAX/NOPB - Texas Instruments
Dallas, TX, United States
LMP7704 Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers
LMP7704MAX/NOPB
LMP7704 Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers LMP7704MAX/NOPB
Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers 14-SOIC

Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers 14-SOIC

Buy Now Datasheet
 - LMP7704MAX/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 220uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 220uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 2.5MHz 12V SOIC Operational Amplifier IC
687-LMP7704MAX/NOPB
Quad 2.5MHz 12V SOIC Operational Amplifier IC 687-LMP7704MAX/NOPB
Quad Op Amp, 2.5MHz GBW, 1pA Ib, 220uV Vos, 12V, SOIC Product overview: LMP7704MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.5MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7704MAX/NOPB can be used for catalog matching and distributor lookup.

Quad Op Amp, 2.5MHz GBW, 1pA Ib, 220uV Vos, 12V, SOIC Product overview: LMP7704MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.5MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7704MAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35344-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35344-6-ND
Instrumentation, Op Amps, Buffer Amps 296-35344-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35344-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35344-2-ND
Instrumentation, Op Amps, Buffer Amps 296-35344-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35344-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35344-1-ND
Instrumentation, Op Amps, Buffer Amps 296-35344-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7704MAX/NOPB - 1201794-LMP7704MAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7704MAX/NOPB
1201794-LMP7704MAX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7704MAX/NOPB 1201794-LMP7704MAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201794-LMP7704MAX/N OPB Series: LMP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 37μV Family Name: LMP7704 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Output Current per Channel: 86mA SR - Slew Rate: 1.1 V/μs GBP - Gain Bandwidth Product: 2.5MHz Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V Alternative Parts (Cross-Reference): TS934IYD; TS934ID; TS944AID; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1201794-LMP7704MAX/NOPB
Series: LMP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 37μV
Family Name: LMP7704
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 86mA
SR - Slew Rate: 1.1 V/μs
GBP - Gain Bandwidth Product: 2.5MHz
Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Alternative Parts (Cross-Reference): TS934IYD; TS934ID; TS944AID;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMP7704MAX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP7704MAX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMP7704MAX/NOPB
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7704MAX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMP7704MAX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMP7704MAX/NOPB
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMP7704MAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP7704MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LMP7704MAX/NOPB
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMP7704MAX/NOPB
Operational Amplifiers - Op Amps LMP7704MAX/NOPB
Operational Amplifiers - Op Amps Precision, CMOS Input, RRIO, Wide Supply Range Quad Amplifier 14-SOIC

Operational Amplifiers - Op Amps Precision, CMOS Input, RRIO, Wide Supply Range Quad Amplifier 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMP7704MAX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMP7704MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LMP7704MAX/NOPB
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMP7704MAX/NOPB LMP7704MAX/NOPB 687-LMP7704MAX/NOPB 296-35344-6-ND 1201794-LMP7704MAX/NOPB LMP7704MAX/NOPB LMP7704MAX/NOPB LMP7704MAX/NOPB LMP7704MAX/NOPB LMP7704MAX/NOPB
Product Name LMP7704 Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers Quad 2.5MHz 12V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7704MAX/NOPB Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC,TSSOP SOIC; SOIC14 Tape and Reel SOIC; "14-SOIC (0.154"", 3.90mm Width)" -40degC ~ 125degC SOIC; 14-SOIC (0.154\", 3.90mm Width) Surface Mount
Standards RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Supply Voltage (VS) 2.7 to 12 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-CLC111AJE - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 8
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
THS4513-SP Rad-Tolerant Class V, Wideband, Fully Differential Amplifier - 5962-0722301VFA - Texas Instruments
Specs
Device Type Differential Amplifiers
Package Type CFP
View Details
6 suppliers