Texas Instruments LMP7702 Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers LMP7702MM/NOPB

Description
Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMP7702 Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers - LMP7702MM/NOPB - Texas Instruments
Dallas, TX, United States
LMP7702 Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers
LMP7702MM/NOPB
LMP7702 Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers LMP7702MM/NOPB
Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers 8-VSSOP -40 to 125

Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers 8-VSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMP7702MM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMP7702MM/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMP7702MM/NOPBDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMP7702MM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMP7702MM/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMP7702MM/NOPBTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMP7702MM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMP7702MM/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMP7702MM/NOPBCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 2.5MHz 12V MSOP Operational Amplifier IC
687-LMP7702MM/NOPB
Dual 2.5MHz 12V MSOP Operational Amplifier IC 687-LMP7702MM/NOPB
Dual Op Amp, 2.5MHz BW, CMOS, 1pA Ib, 220uV Vos, 12V, MSOP Product overview: LMP7702MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5MHz, 12V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.5MHz, 12V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7702MM/NOPB can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.5MHz BW, CMOS, 1pA Ib, 220uV Vos, 12V, MSOP Product overview: LMP7702MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5MHz, 12V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.5MHz, 12V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7702MM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 6511376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6511376
Op Amps 6511376
Texas Instruments LMP7702MM/NOPB

Texas Instruments LMP7702MM/NOPB

Supplier's Site
Op Amps - 6511376P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6511376P
Op Amps 6511376P
Texas Instruments LMP7702MM/NOPB

Texas Instruments LMP7702MM/NOPB

Supplier's Site
Op Amps - 1625108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1625108
Op Amps 1625108
Texas Instruments LMP7702MM/NOPB

Texas Instruments LMP7702MM/NOPB

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMP7702MM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP7702MM/NOPB
Instrumentation, OP Amps, Buffer Amps LMP7702MM/NOPB
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Op Amp, 2.5Mhz, 1.1V/us, Msop-8; No. Of Amplifiers Texas Instruments - 99K2273 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 2.5Mhz, 1.1V/us, Msop-8; No. Of Amplifiers Texas Instruments
99K2273
Op Amp, 2.5Mhz, 1.1V/us, Msop-8; No. Of Amplifiers Texas Instruments 99K2273
OP AMP, 2.5MHZ, 1.1V/uS, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.5MHz; Slew Rate:1.1V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 2.5MHZ, 1.1V/uS, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.5MHz; Slew Rate:1.1V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Op Amp, 2.5Mhz, 1.1V/us, 8Msop; No. Of Amplifiers Texas Instruments - 28AH2875 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 2.5Mhz, 1.1V/us, 8Msop; No. Of Amplifiers Texas Instruments
28AH2875
Op Amp, 2.5Mhz, 1.1V/us, 8Msop; No. Of Amplifiers Texas Instruments 28AH2875
OP AMP, 2.5MHZ, 1.1V/US, 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:2.5MHz; Slew Rate:1.1V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, 2.5MHZ, 1.1V/US, 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:2.5MHz; Slew Rate:1.1V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7702MM/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMP7702MM/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMP7702MM/NOPB
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMP7702MM/NOPB
Operational Amplifiers - Op Amps LMP7702MM/NOPB
Operational Amplifiers - Op Amps Prec RRIO 12V Dual Op Amp

Operational Amplifiers - Op Amps Prec RRIO 12V Dual Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMP7702MM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMP7702MM/NOPB
Instrumentation, OP Amps, Buffer Amps LMP7702MM/NOPB
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMP7702MM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP7702MM/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMP7702MM/NOPB
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMP7702MM/NOPB LMP7702MM/NOPBDKR-ND 687-LMP7702MM/NOPB 6511376 6511376P LMP7702MM/NOPB 99K2273 LMP7702MM/NOPB LMP7702MM/NOPB LMP7702MM/NOPB LMP7702MM/NOPB
Product Name LMP7702 Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers Instrumentation, Op Amps, Buffer Amps Dual 2.5MHz 12V MSOP Operational Amplifier IC Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps Op Amp, 2.5Mhz, 1.1V/us, Msop-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type SOIC,VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Tape and Reel SOP; MSOP; Msop SOP; MSOP; MSOP SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount Surface Mount
Features Rail-Rail-Out
Source Current (IS) 1.5 milliamps 1.5 milliamps 1.5 milliamps
Slew Rate 1.1 V/µs 1.1 V/µs 1.1 V/µs 1.1 V/µs 1.1 V/µs 1.10E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

BUF12840 12 Channel Gamma Buffer with Dual Memory Banks - BUF12840AIRGET - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 9 to 20 volts
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
7 suppliers
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
4 suppliers
INA131 Precision G = 100 Instrumentation Amplifier - INA131APG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
3 suppliers
IC CLK BUFFER 1:4 60MHZ 20SO - 815-CDC208NSR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 0.0800 milliamps
View Details
2 suppliers