Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7702MA LMP7702MA

Description
Manufacturer: Texas Instruments Win Source Part Number: 088548-LMP7702MA Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.1 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 37μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V Operating Supply Current: 1.7mA Channel Output Current: 86mA Gain Bandwidth Product (GBP): 2.5MHz Alternative Parts (Cross-Reference): TS952IDT; LMC6582BIMX; LMC6582BIM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 088548-LMP7702MA Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.1 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 37μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V Operating Supply Current: 1.7mA Channel Output Current: 86mA Gain Bandwidth Product (GBP): 2.5MHz Alternative Parts (Cross-Reference): TS952IDT; LMC6582BIMX; LMC6582BIM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7702MA - 088548-LMP7702MA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7702MA
088548-LMP7702MA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7702MA 088548-LMP7702MA
Manufacturer: Texas Instruments Win Source Part Number: 088548-LMP7702MA Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.1 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 37μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V Operating Supply Current: 1.7mA Channel Output Current: 86mA Gain Bandwidth Product (GBP): 2.5MHz Alternative Parts (Cross-Reference): TS952IDT; LMC6582BIMX; LMC6582BIM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 088548-LMP7702MA
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 37μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 1.7mA
Channel Output Current: 86mA
Gain Bandwidth Product (GBP): 2.5MHz
Alternative Parts (Cross-Reference): TS952IDT; LMC6582BIMX; LMC6582BIM;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
Dual 2.5 MHz SOIC Operational Amplifier IC
687-LMP7702MA
Dual 2.5 MHz SOIC Operational Amplifier IC 687-LMP7702MA
IC DUAL OP-AMP, 500 uV OFFSET-MAX, 2.5 MHz BAND WIDTH, PDSO8, SOIC-8, Operational Amplifier Product overview: LMP7702MA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.5 MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7702MA can be used for catalog matching and distributor lookup.

IC DUAL OP-AMP, 500 uV OFFSET-MAX, 2.5 MHz BAND WIDTH, PDSO8, SOIC-8, Operational Amplifier Product overview: LMP7702MA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.5 MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7702MA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 088548-LMP7702MA 687-LMP7702MA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7702MA Dual 2.5 MHz SOIC Operational Amplifier IC
Supply Voltage (VS) 2.7 to 12 volts 2.7 to 12 volts
Source Current (IS) 1.7 milliamps
VOS 0.0370 millivolts
IBIAS 2.00E-7 µA
GBW 2.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
IC CLK BUFFER 2:10 1.1GHZ 32QFN - 815-CDCLVD110ARHBT - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Op Amps - 2448603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details