Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1055456-LMP2234BMTE/
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.058 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 36μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 130kHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Operational Amplifier, 4 Func, 300uV Offset-Max, CMOS, PDSO14
Operational Amplifier, 4 Func, 300uV Offset-Max, CMOS, PDSO14
Quad Op Amp, 130kHz BW, 1.6V-5.5V, 10uV Vos, 36uA, TSSOP Product overview: LMP2234BMTE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 130kHz, 1.6V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 130kHz, 1.6V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2234BMTE/NOPB
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
Precision Amplifiers Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input 14-TSSOP -40 to 125
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2234BMTE/NOPB | 1055456-LMP2234BMTE/NOPB | LMP2234BMTE/NOPB | 687-LMP2234BMTE/NOPB | 296-LMP2234BMTE/NOPBDKR-ND | LMP2234BMTE/NOPB | LMP2234BMTE/NOPB | LMP2234BMTE/NOPB | LMP2234BMTE/NOPB |
| Product Name | LMP2234 Quad Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2234BMTE/NOPB | Quad 130kHz 1.6V 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.6 to 5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 5.5 volts | |||||
| VOS | 0.1500 millivolts | 0.0100 millivolts | 0.0100 millivolts | ||||||
| Quiescent Current (IQ) | 9 microamps | ||||||||
| CMRR | 97 dB |